Philips logo

Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97495
Info modified on:
25 Aug 2024, 03:06:50
Bullet Points Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black:
  • - Replaceable blades last up to 4 months
  • - UK 2-pin bathroom plug
  • - 12-length precision comb
  • - Rechargeable, wet and dry use
Long product name Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black:

12 length comb, 5.4W, 60 min

Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black:

The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create clean lines and edges, on any length of hair. Forget about using multiple steps and tools. OneBlade does it all.

Short summary description Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black:

Philips QP6510/70, Battery, Black

Long summary description Philips QP6510/70 beard trimmer Battery 12 9 mm Wet & Dry Black:

Philips QP6510/70. Minimum hair length: 0,5 mm, Maximum hair length: 9 mm. Product colour: Black. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.