location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N70 Black/Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0035471
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,33 cm (2.1") 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver :
The long product name of Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N70 Black/Silver
More>>>
Short summary description Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver:
This short summary of the Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N70 Black/Silver, 5,33 cm (2.1"), 176 x 208 pixels, Black, Silver

Long summary description Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver:
This is an auto-generated long summary of Nokia N70 Black/Silver 5,33 cm (2.1") 970 mAh Black, Silver based on the first three specs of the first five spec groups.

Nokia N70 Black/Silver. Display diagonal: 5,33 cm (2.1"), Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product colour: Black, Silver. Weight: 126 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:55:47
Uk has collected 48 expert reviews for Nokia N70 Black/Silver 5.33 cm (2.1") 970 mAh Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 09:55:46
The second installment of the Nokia Nseries to hit our shores, the N70, is probably the more sedate offering of the premium trio.That isn’t a criticism, but when you’re sandwiched between the photographic hot shot N90 and next year’s N91...
89%
pocket-lint.com
Updated:
2011-08-02 09:55:46
A full feature packed experience but with the size to match...
Good Big colourful screen, plenty of features...
Bad Its very large, sliding camera cover annoying, for the size we would expect a QWERTY keyboard...
Bottom line A full feature packed experience but with the size to match...
80%
theregister.co.uk
Updated:
2011-08-02 09:55:46
Meanwhile, back in the real world, Reg Hardware finds itself with an N70 3G phone - lets call a spade a spade and not a humous mobility implement - from those nice folk at T-Mobile. Its a 3G device, but unlike the N80 we reviewed tother week, its...
Bottom line Nokias N70 isnt half bad. Unlike so many 3G phones - including Nokias own N80 - its neither chunky nor inelegant. Its got the slick look of Nokias business phones coupled with a consumer-friendly feature set. The cameras good, and theres a nic...
85%
T3.com
Updated:
2011-08-02 09:55:47
Nokias 6680 was a neat phone, but the Finnish firms latest 3G smart phone improves on it in almost every way. For a start, its smaller. The 1.3-megapixel camera has been beefed up to a two-meg version and the difference is tangible, especially whe...
Good That screen, 2-megapixel camera, Slim dimensions, Improved memory...
Bad Disappointing battery life, Slow menus...
Bottom line The current state of the art in Nokias smart phone range. There are, however, better 3G phones available...
80%
goodgearguide.com.au
Updated:
2011-11-08 12:35:09
The smallest handset in the new N range of 3G mobile phones from Nokia, the N70 improves slightly on its 6680 predecessor but users will still be frustrated by its cramped keypad and frustratingly slow user interface.
Good 2.0 MegaPixel Camera, Excellent Build Quality, FM Radio, Expandable MMC Card Slot with 64MB MMC Card included, Good Voice Quality, Good Features List...
Bad Slow Interface, Delay when Saving Images, Cramped Keypad, Abstract Location of keys, Uncomfortable to use, Quite large in size, Slow Start-up Times The Final Word The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor d...
Bottom line The N70 is a fairly capable 3G handset, but the slight improvement over its predecessor deems it unworthy of an upgrade.
70%
stuff.tv
Updated:
2014-04-10 04:56:04
The Music Pack is designed to boost Nokia’s existing phones. Not that the N70 needs a nandrolone injection – it somehow manages to refine the 6680, Stuff’s favourite smartie and 3G phone. Music and pics on your mobileThe successful tweak...
Good The Music Pack is a great add-on. Fine Sennheiser PX100s into the bargain. Second 0.3-megapixel camera, for peerless video-calling. Top silver face and build quality.
Bad Doesn’t supply dedicated play and skip track buttons. Nokia’s PC music software is not the the most intuitive. The handset ran out of juice after less than three days – lagging well behind the W800i.
Bottom line The best 3G smartie you can buy but, despite bumper extras, it wasn’t born for music...
80%
cgena.com
Updated:
2016-12-29 21:58:18
We expected big things from the Nokia N70, and it's good to say that the Nokia N70 wouldn't let us down. The first thing that is noticeable was its physical design. It was a bit on the clunky side compared to all the other smaller-sized phones out in...
0%
Mobile88.com
Updated:
2016-12-29 21:58:18
RM 1240 - 1270RM 990 - 1020 (AP)...
90%
pcauthority.com.au
Updated:
2016-12-29 21:58:18
All the nuances of the new Nokia N series at a more consumer grade level.
83%
goodgearguide.com.au
Updated:
2016-12-29 21:58:18
Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad.
Good Excellent build quality, FM radio, Expandable MMC card slot with 1GB MMC card included, Good voice quality, Solid features list...
Bad Delay when saving images, cramped keypad, location of keys, uncomfortable to use The Final Word Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly fr...
Bottom line Minor improvements and good build quality, however the N70 Music Edition still has a cramped keypad. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution channels, or second hand. Th...
70%
Brand Image Product code Product Stock Price from
Nokia

Nokia N70 Silver/Black 5,33 cm (2.1") 970 mAh Black, Silver
(show image)
0043911 N70 Silver/Black 0.00
(excl. VAT)
0 (incl. VAT)