location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 746 DesignJet print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
746 DesignJet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V25A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781037699 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:55:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 746 DesignJet print head
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See high-contrast color enabled by high-definition HP printheads together with chromatic HP Vivid Photo Inks.[1] There's no need for light color inks using high-definition HP printheads with dual drop technology.
  • - Print up to 2.5 times faster without losing quality, with 2400 nozzle-per-inch high-definition printheads.[3] Help maximize the life your universal HP printheads by using Original HP Vivid Photo Inks.
  • - The universal printhead can be installed with any color, so there's no need to manage printheads for all individual colors. Take advantage of free, convenient Original HP 746 DesignJet Printhead recycling.[4]
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 746 DesignJet print head :
The long product name of HP 746 DesignJet print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

746 DesignJet Printhead
More>>>
HP 746 DesignJet print head:
The official description of HP 746 DesignJet print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications.
There's no need for light color inks using high-definition HP printheads with dual drop technology. True 2400 nozzle-per-inch high-definition nozzle architecture (HDNA) provides twice the nozzle density.[2]

Short summary description HP 746 DesignJet print head:
This short summary of the HP 746 DesignJet print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 746 DesignJet, HP DesignJet Z6 Printer series, HP Designjet Z9 Printer series, P2V25A, Singapore, 28 mm, 143 mm, 132 mm

Long summary description HP 746 DesignJet print head:
This is an auto-generated long summary of HP 746 DesignJet print head based on the first three specs of the first five spec groups.

HP 746 DesignJet. Compatibility: HP DesignJet Z6 Printer series, HP Designjet Z9 Printer series, OEM code: P2V25A, Country of origin: Singapore. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package width: 28 mm, Package depth: 143 mm, Package height: 132 mm. Number of cartons per pallet: 80 pc(s), Quantity per pallet: 1920 pc(s), Number of layers per pallet: 8 pc(s)

Performance
Compatibility *
HP DesignJet Z6 Printer series, HP Designjet Z9 Printer series
OEM code
P2V25A
Country of origin
Singapore
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
80 g
Packaging data
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
110 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Logistics data
Number of cartons per pallet
80 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219 x 1318 mm
Quantity per pallet
1920 pc(s)
Number of layers per pallet
8 pc(s)
Pallet dimensions (W x D x H) (imperial)
1016 x 1218,9 x 1318 mm (40 x 48 x 51.9")
Pallet weight (imperial)
255,7 kg (563.7 lbs)
Pallet weight
255,68 g
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
2,95 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 746 DesignJet print head:
Disclaimer

[1] Chromatic HP Vivid Photo Inks compatible with HP DesignJet Z9⁺ PostScript® Printer series only.
[2] Compared to previous HP DesignJet Z-series printheads.
[3] Based on internal HP testing. Up to 2.5 times faster printing compared to the HP DesignJet Z3200 Photo Printer series. May vary depending on print mode and media type.
[4] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.