location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDP-S35 DLP Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDP-S35
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 2000:1
Long product name Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600) :
The long product name of Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TDP-S35 DLP Projector
More>>>
Short summary description Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600):
This short summary of the Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TDP-S35 DLP Projector, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 1,4 - 10,15 m, Lamp

Long summary description Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Toshiba TDP-S35 DLP Projector data projector 2000 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Toshiba TDP-S35 DLP Projector. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Lamp power: 180 W. Display diagonal: 1,4 cm (0.55"). Weight: 3 kg. Dimensions (WxDxH): 285 x 254 x 98 mm, Interface: RS-232C (mini DIN8 pin), Lens system: F = 2.0 - 2.15 / f = 19.40 - 22.50