location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG049AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2008
Product end of life date
Bullet Points HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Geode NX 1500 1 GHz
  • - 0,25 GB
  • - 0,5 GB
Warranty: standard statement: Three-year limited hardwareCertain restrictions apply. Visit the HP Customer Support Center for details
Long product name HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg :
The long product name of HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq t5725, AMD Geode NX 1500 1GHz, 512MB Flash ROM, 256MB DDR SDRAM, Debian Linux 3.1
More>>>
HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg:
The official description of HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq t5725 Thin Client with Linux is a powerful Debian-based client that delivers a familiar desktop experience and support for a variety of open-source applications. Accommodating server-based computing and embedded-device custom solutions, this unit features the AMD Geode NX 1500 processor, 512 MB of Flash memory, and 256 MB of DDR RAM standard.

Features

- Open operating system: First ever industry-wide offering of desktop-like Debian Linux based Thin client which is very familiar to both administrators and users.

- Customizable client: Completely open and stable Debian Linux platform allows you to install any of the hundreds of Open Source applications from the Web. Additionally, the optional PCI expansion module lets you add a wide variety of peripherals.

- More secure by design: HP makes it easy to lock down user settings and parameters on the client, or add a Smartcard reader for user authentication. Additionally, all critical user data and applications reside on your secure, centralized servers.

- Improved manageability: HP ThinState Capture and HP ThinState Deploy tools allow you to easily capture and distribute "master images.” A full license of Altiris Deployment Solution is included with each unit, which gives you enterprise management features to simply and more securely manage thin clients and all your network PCs.

- Invisible client: HP’s unique thermal design and HP Quick Release option allows the t5725 to be mounted in many different orientations. Recapture desktop space by putting the t5725 anywhere: under a desk, behind a display, on a wall or swing arm. These flexible configurations allow you to conveniently deploy the t5725 in places such as retail storefronts, trade shows, medical and institutional settings, and conference rooms.

- Reliability: Solid-state design means no moving parts, which results in higher reliability, lower ownership costs, and extended product life.

- Processing power: With an AMD processor designed specifically for thin clients, you get all the processing power your workers need for a great server-based computing experience, whether running general office applications or your specific line of business software on a terminal server.

- Smart graphics: Support for HP’s latest monitors with superior resolution, outstanding color, and high refresh rates.

- Connectivity: Advanced connectivity features include a wide range of ports and support for options including Smartcard readers, wireless operation, modems, and other common options.

- Warranty: Three year limited hardware warrnty can be extended or upgraded with HP Care Pack.

Short summary description HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg:
This short summary of the HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client, 1 GHz, AMD Geode, NX 1500, 0,25 GB, 0,5 GB, 16 MB

Long summary description HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg:
This is an auto-generated long summary of HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client 1 GHz 1,7 kg based on the first three specs of the first five spec groups.

HP Compaq t5725 Thin Client AMD Geode NX 1500 512M Flash Rom 256M DDR SDRAM Debian Linux Thin Client. Processor frequency: 1 GHz, Processor family: AMD Geode, Processor model: NX 1500. Internal memory: 0,25 GB. Total storage capacity: 0,5 GB. Maximum graphics card memory: 16 MB. Audio system: 16-bit stereo

Processor
Processor frequency *
1 GHz
Processor family
AMD Geode
Processor model
NX 1500
Memory
Internal memory *
0,25 GB
Storage
Total storage capacity *
0,5 GB
Graphics
Maximum graphics card memory
16 MB
Audio
Audio system
16-bit stereo
Network
Supported protocols
RDP Citrix ICA 9.0 Integrated RDP client 1.4.1 ICA TeemTalk for Linux (terminal emulator)
Software
Bundled software
HP Connection Administrator, Citrix ICA, Rdesktop, Altiris Deployment Solution, TeemtalkCE Terminal Emulation Console Software Altiris Deployment Solution 6.8 (client agent) preinstalled (available as free download from Altiris at: www.altiris.com/hptc)
Pre-installed software
Debian Linux 3.1 (Linux Kernel 2.6)
Management software
Altiris Deployment Solution
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Country of origin
China
Weight & dimensions
Weight
1,7 kg
Other features
Dimensions (WxDxH)
65,8 x 205 x 250 mm
Ergonomics
Safety: UL 1950, CSA 950, TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark, EN55022B, VCCI German ZH1/618, EN29241-3, approved
Expansion slots
1 standard PCI slot (via optional expansion module)
Modem type
No
Other features
Dimensions (W x D x H) with stand
110 x 237 x 271 mm
Power supply type
100~240V @ 50-60Hz
Pointing device
PS/2 two button scroll mouse HP USB two button scroll mouse
Power requirements
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant, 40W power supply
Relative humidity
10 - 95%
Supported network protocols
Six USB ports, 1 serial, 1 parallel, RJ-45, 1 optional PCI expansion, 2 PS/2 2 USB 2.0 front ports, 4 USB 2.0 back ports, 1 serial, 1 parallel, 2 PS/2, 1 RJ-45
Browser supported
Firefox
Compatible operating systems
Microsoft Windows NT 4.0 Server, Windows NT 4.0 Terminal Server Edition, Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows 2000 Advance Server, Windows 2000 Advance Server Terminal Services, and Citrix Presentation Server 4.0, Citrix MetaFrame Presentation Server 3.0, Citrix MetaFrame Presentation Server, Citrix MetaFrame 1.x
Networking features
Ethernet, Fast Ethernet
Size (imperial)
11 cm (4.33")
Default browser
Firefox 1.5
Downloadable software
Altiris Deployment Solution 6.5 (management console)
I/O ports
6 x USB 1 x serial 1 x parallel 1 x RJ-45 2 x PS/2
Audio included
Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate and Input: 1/8-inch mini microphone
Configuration management description
HP Thin State Capture and Thin State Deploy, DHCP support for configuration settings
Video card features
SiS741GX/UMA
Keyboard type
HP USB standard keyboard
Weight (imperial)
3.7 lb
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Multimedia
Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate; 1/8 inch mini microphone
Product dimensions (with stand, imperial)
110 x 237 x 271 mm (4.33 x 9.33 x 10.7")
Product dimensions (without stand, imperial)
65,8 x 205,5 x 250,2 mm (2.59 x 8.09 x 9.85")
ROM type
Flash RAM
Rear ports
4 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 microphone in; 1 headphone/line-out; 1 external monitor; 1 cable lock; 1 RJ-45
Standard memory capacity
256 MB
Standard memory note
16 MB of system RAM is reserved for graphics memory
UNSPSC-code
43211506