location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
953XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3HZ52AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018958401 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:48:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure dependable, high-quality results at fast speeds, page after page. Original HP ink cartridges provide impressive reliability and standout results, so you’ll get the performance your HP printer or all-in-one was built to deliver.
  • - Print professional-quality colour documents that combine outstanding colour vibrancy with sharp black text. Rely on Original HP ink cartridges to produce business output that stands up to highlighters and resists water, smearing, and fading.[1]
  • - Stay productive and count on a great value for business printing, using Original HP ink cartridges. Print affordably with individual inks, and get a lower cost per page while minimising interruptions with high-yield ink cartridge options.[2]
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

953XL 4-pack High Yield Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
Count on professional-quality documents. Original HP ink cartridges provide impressive reliability for dependable performance, consistent page yields, and standout results. Quickly print with individual inks and high-yield cartridge options.

Short summary description HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 953XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 1600 pages, Multi pack

Long summary description HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 953XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Black ink page yield: 1600 pages

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[5]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print thousands of pages
Print thousands of pages

Easily replace cartridges and tackle high-volume print jobs with Original HP ink cartridges.

Print professional documents of many types
Print professional documents of many types

Print colour reports, emails, proposals, and other business documents on a variety of papers.

Fresh colours add vibrancy to business documents
Fresh colours add vibrancy to business documents

Add impressive colour to your business printing – get outstanding colour vibrancy using pigment inks designed for the office.

Water, smear, and fade resistant
Water, smear, and fade resistant

Produce water, smear, and fade resistant prints.[1]

Know when your cartridge is running low
Know when your cartridge is running low

Save time with HP SureSupply. Receive notifications when cartridges are running low for quick ordering.[6]

Fast printing with HP inks
Fast printing with HP inks

Ensure outstanding performance and high-quality results at fast speeds with HP proprietary inks.

High-yield cartridges available
High-yield cartridges available

Print 2x more pages and replace cartridges less often, using Original HP high-yield ink cartridges.[2]

Energy efficient manufacturing
Energy efficient manufacturing

Through the Design for Environment program, HP engineers products to be energy efficient and recyclable.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 7720, 7730, 7740, 8210, 8218, 8710, 8715, 8718, 8720, 8725, 8728, 8730, 8740
Colour ink cartridges quantity
4
Black ink page yield *
1600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Features
Supply type *
Multi pack
OEM code
3HZ52AE
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Package width
123 mm
Package depth
48,5 mm
Package height
171 mm
Package weight
310 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 953XL ink cartridge Original High (XL) Yield Black, Cyan, Magenta, Yellow:
Disclaimer

[1] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see www.hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 953XL ink cartridges compared with HP 953 ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Programme availability varies. For more information, visit www.hp.com/recycle.
[4] See www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[6] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.