location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SWITCHVIEW DESKTOP KVM KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWITCHVIEW DESKTOP KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10085-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv SWITCHVIEW DESKTOP KVM KVM switch :
The long product name of Vertiv SWITCHVIEW DESKTOP KVM KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWITCHVIEW DESKTOP KVM 8PORT
More>>>
Vertiv SWITCHVIEW DESKTOP KVM KVM switch:
The official description of Vertiv SWITCHVIEW DESKTOP KVM KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SwitchView® DT KVM switch allows you to control a combination of four desktop PCs or laptop computers with one keyboard, monitor and mouse. Plus, it doubles as a monitor stand.

You free up space for other uses and you work more efficiently because every computer is right at your fingertips.

Single user, 4-system console KVM solution for easy access
Doubles as a monitor stand to save space
Eliminates the need for multiple keyboards, monitors and mice
Hot-plug capability – you add or remove a desktop PC or laptop without powering down the switch or other attached servers
Color-coded connectors and cables for easy installation
High video resolution (1600x1200)
No software to install or DIP switches to configure
Front-panel LEDs show you which computers are online and which one is currently selected

Short summary description Vertiv SWITCHVIEW DESKTOP KVM KVM switch:
This short summary of the Vertiv SWITCHVIEW DESKTOP KVM KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SWITCHVIEW DESKTOP KVM, 1600 x 1200 pixels

Long summary description Vertiv SWITCHVIEW DESKTOP KVM KVM switch:
This is an auto-generated long summary of Vertiv SWITCHVIEW DESKTOP KVM KVM switch based on the first three specs of the first five spec groups.

Vertiv SWITCHVIEW DESKTOP KVM. Maximum resolution: 1600 x 1200 pixels. Weight: 1,9 kg. Connectivity technology: Wired, Dimensions (WxDxH): 279,4 x 279,4 x 48,3 mm, I/O ports: 4- PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only),VGA/SVGA ports

Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1,9 kg
Other features
Connectivity technology
Wired
I/O ports
4- PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only),VGA/SVGA ports
Dimensions (WxDxH)
279,4 x 279,4 x 48,3 mm
Brand Image Product code Product Stock Price from
Vertiv SWITCHVIEW IP KVM switch Vertiv SWITCHVIEW IP KVM switch
(show image)
SVIP1010-EU SWITCHVIEW IP 0.00
(excl. VAT)
0 (incl. VAT)