HEISSNER logo

HEISSNER TZ721-00 water treatment chemical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26197
Info modified on:
14 Mar 2024, 17:11:05
Short summary description HEISSNER TZ721-00 water treatment chemical:

HEISSNER TZ721-00, Algaecide, Granular

Long summary description HEISSNER TZ721-00 water treatment chemical:

HEISSNER TZ721-00. Product type: Algaecide, Product form: Granular, Maximum pond capacity: 10000 L. Weight: 610 g. Package width: 65 mm, Package depth: 65 mm, Package height: 215 mm. Quantity per pallet: 600 pc(s), Minimum order quantity: 8 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.