location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-3e6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4479A292
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 15:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
Long product name Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The long product name of Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-3e6 Multipack with GP502
More>>>
Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official description of Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The print quality will be sure to impress as this multi-pack includes the BCI-3e Black with the BCI-6 Cyan, Magenta and Yellow ink tanks. Plus, a 50-sheet pack of genuine 4"x 6" Canon Photo Paper Glossy photo paper is inlcuded. So, start printing!

Short summary description Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-3e6, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon BCI-3e6 ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon BCI-3e6. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- i560 - i860 - PIXMA iP3000 - PIXMA iP4000 - PIXMA iP4000R - PIXMA iP5000 - PIXMA MP750 - PIXMA MP760 - PIXMA MP780
Quantity per pack *
4 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes