location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RE 250GB Serial ATA II 16MB 7200RPM 20pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2500YS-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:53:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5" :
The long product name of Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RE 250GB Serial ATA II 16MB 7200RPM 20pk
More>>>
Short summary description Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5":
This short summary of the Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5":
This is an auto-generated long summary of Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5" based on the first three specs of the first five spec groups.

Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:59:46
Uk has collected 2 expert reviews for Western Digital RE 250GB Serial ATA II 16MB 7200RPM 20pk internal hard drive 3.5" and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
atomicmpc.com.au
Updated:
2011-11-06 06:25:57
This latest drive from Western Digital, designed to maximise performance in a RAID environment, is targeted for enterprise class servers - or, ostensibly, for Atomicans. So what sets these Raid Edition drives apart? Mostly, their reliabilty. The focu...
80%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Caviar RE 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
WD3200YS-RFB Caviar RE 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar RE 160GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
WD1600YS-RFB Caviar RE 160GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital RE 160GB SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
WD1600YS RE 160GB SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Internal SATA Hard Drive RE 7200 RPM, 320 GB, 16 MB internal hard drive Serial ATA II
(show image)
WD3200YS Internal SATA Hard Drive RE 7200 RPM, 320 GB, 16 MB 0.00
(excl. VAT)
0 (incl. VAT)