location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 822A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
822A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8552A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698445341 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:19:06
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 822A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 822A Toner Cartridges deliver legendary HP print quality.
  • - 1 Yellow (~25,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Large/enterprise general office multifunction color or SMB in-house publishing/high-end color and general office multifunction color
  • - Depend on Original HP 822A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 822A Yellow Original LaserJet Toner Cartridge :
The long product name of HP 822A Yellow Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

822A Yellow Original LaserJet Toner Cartridge
More>>>
HP 822A Yellow Original LaserJet Toner Cartridge:
The official description of HP 822A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large/enterprise general office multifunction color or SMB in-house publishing/high-end color and general office multifunction color

HP Smart technology[1] in LaserJet printing supplies and the printer makes professional printing easy, cost-effective, and reliable. Vibrant, accurate color and excellent gloss performance meet the demands of high-volume, high-coverage[3] printing.

Short summary description HP 822A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 822A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 822A Yellow Original LaserJet Toner Cartridge, 25000 pages, Yellow, 1 pc(s)

Long summary description HP 822A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 822A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 822A Yellow Original LaserJet Toner Cartridge. Colour toner page yield: 25000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 9500
Quantity per pack *
1 pc(s)
Colour toner page yield *
25000 pages
Type *
Original
Printing colours *
Yellow
Total amount of recycled materials used for making
20%
Product colour
Blue, White
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
130 mm
Depth
560 mm
Height
185 mm
Weight
1 kg
Packaging data
Package length
13 cm
Package width
560 mm
Package depth
130 mm
Package height
185 mm
Packaging data
Package weight
1,2 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1170 x 950 x 1074 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1170,9 x 950 x 1074,4 mm (46.1 x 37.4 x 42.3")
Pallet weight (imperial)
115,2 kg (254 lbs)
Pallet size (EU)
1120 x 780 x 1074 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
115 g
EUR-pallet weight
97 g
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
15 pc(s)
Number of cartons per pallet
75 pc(s)
Quantity per pallet
75 pc(s)
Quantity per EUR-pallet
60 pc(s)
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15096DK Yellow Laser Toner - HP C8552A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15097DK Magenta Laser Toner - HP C8553A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15095DK Cyan Laser Toner - HP C8551A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15094DK Black Laser Toner - HP C8550A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 822A Yellow Original LaserJet Toner Cartridge:
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.
[3] Greater than 20% page coverage.