location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER U401-T underwater lighting Warm white LED Recessed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U401-T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U401-T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873397946
Category:
Lighting in a waterproof casing which is used underwater e.g. in swimming pools.
Underwater Lighting Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
HEISSNER U401-T user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HEISSNER U401-T underwater lighting Warm white LED Recessed:
This short summary of the HEISSNER U401-T underwater lighting Warm white LED Recessed data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER U401-T, Recessed, Pool, Black, Grey, LED, Warm white, LED

Long summary description HEISSNER U401-T underwater lighting Warm white LED Recessed:
This is an auto-generated long summary of HEISSNER U401-T underwater lighting Warm white LED Recessed based on the first three specs of the first five spec groups.

HEISSNER U401-T. Mounting type: Recessed, Suitable for: Pool, Product colour: Black, Grey. Compatible bulb types: LED, Light colour: Warm white, Lamp type: LED. AC input voltage: 230 V. Weight: 1,05 kg. Package type: Box, Package width: 200 mm, Package depth: 190 mm

Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER U509-T underwater lighting Warm white LED
(show image)
U509-T U509-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER SL303-00 underwater lighting Battery Multi LED
(show image)
SL303-00 SL303-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U403-T underwater lighting Warm white Halogen Recessed
(show image)
U403-T U403-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U120-T underwater lighting Warm white LED Recessed
(show image)
U120-T U120-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U130-T underwater lighting Warm white LED Recessed
(show image)
U130-T U130-T 0.00
(excl. VAT)
0 (incl. VAT)