StarTech.com logo

StarTech.com BRACKET drive bay panel 13,3 cm (5.25") Storage drive tray Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322930
Info modified on:
06 Sept 2024, 14:52:38
Warranty:
2 Year Warranty
Long product name StarTech.com BRACKET drive bay panel 13,3 cm (5.25") Storage drive tray Silver:

StarTech.com 3.5in Universal Hard Drive Mounting Bracket Adapter for 5.25in Bay - 3.5 to 5.25 HDD Drive Adapter

StarTech.com BRACKET drive bay panel 13,3 cm (5.25") Storage drive tray Silver:

Mount a 3.5in hard drive to any desktop with an available 5.25in bay

This Drive Bay Mounting Bracket Kit lets you mount a 3.5in Hard Drive in a 5.25in drive bay, allowing you to maximize the internal space-efficiency of your computer case. Backed by StarTech.com's 2-year warranty.

The StarTech.com Advantage

- Durable all metal construction for mounting any type of 3.5in device into a 5.25in bay
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com BRACKET drive bay panel 13,3 cm (5.25") Storage drive tray Silver:

StarTech.com BRACKET, 13,3 cm (5.25"), Storage drive tray, Silver, 3.5", Metal, 22 mm

Long summary description StarTech.com BRACKET drive bay panel 13,3 cm (5.25") Storage drive tray Silver:

StarTech.com BRACKET. Size (imperial): 13,3 cm (5.25"), Type: Storage drive tray, Product colour: Silver. Width: 22 mm, Depth: 90 mm, Height: 30 mm. Package dimensions (WxDxH): 90 x 125 x 25 mm, Package width: 90 mm, Package depth: 125 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.