location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pool Power F025185BO00010021 water treatment chemical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pool Power Check ‘Pool Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F025185BO00010021
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F025185BO00010021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717496962133 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pool Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:45:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pool Power F025185BO00010021 water treatment chemical:
This short summary of the Pool Power F025185BO00010021 water treatment chemical data-sheet is auto-generated and uses the product title and the first six key specs.

Pool Power F025185BO00010021, Flocculant, liquid, 1000 ml

Long summary description Pool Power F025185BO00010021 water treatment chemical:
This is an auto-generated long summary of Pool Power F025185BO00010021 water treatment chemical based on the first three specs of the first five spec groups.

Pool Power F025185BO00010021. Product type: Flocculant, Product form: liquid, Volume: 1000 ml. Weight: 1,2 kg. Package width: 230 mm, Package depth: 90 mm, Package height: 90 mm. Quantity per pallet: 600 pc(s), Minimum order quantity: 12 pc(s)

Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 0913001SFNL water treatment chemical
(show image)
0913001SFNL 0913001SFNL
Summer Fun

Summer Fun 0805005SF-NL water treatment chemical
(show image)
0805005SF-NL 0805005SF-NL
Pool Power

Pool Power 931101 water treatment chemical
(show image)
931101 931101
Pool Power

Pool Power F025185CA00050021 water treatment chemical
(show image)
F025185CA00050021 F025185CA00050021
HEISSNER

HEISSNER F-PLUS water treatment chemical
(show image)
F-PLUS F-PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Pool Power

Pool Power F024598BO00010021 water treatment chemical
(show image)
F024598BO00010021 F024598BO00010021