location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI to HDMI 1.4 Cable M/M 2m/ 6.56ft Bidirectional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471033 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:38:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts DVI to HDMI or HDMI to DVI (Bidirectional)
  • - Supports resolutions up to 3840 x 2160 @ 30Hz
  • - Supports DVI -Dual Link and HDMI 1.4 specifications
Long product name CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black :
The long product name of CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI to HDMI 1.4 Cable M/M 2m/ 6.56ft Bidirectional
More>>>
CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black:
The official description of CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D CAC-1210 is a DVI to HDMI™ 1.4 Adapter Cable. Because this Adapter Cable is fully Bi-Directional, it can also be used as a HDMI™ to DVI Adapter Cable.

This CAC-1210 Cable is the easiest solution for connecting your HDMI™ Monitor, Projector or Television to the DVI output of your PC / Notebook or to connect your DVI Monitor, Projector or Television to the HDMI™ output of your PC / Notebook / Game Console.

The CAC-1210 uses premium components and gold plated contacts to ensure the highest performance and maximum ease of use resulting in the best user experience with resolutions up to UHD / 3840 x 2160 @ 30Hz.

Short summary description CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black:
This short summary of the CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAC-1210, DVI Dual Link, HDMI 1.4, 2 m, Black

Long summary description CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black:
This is an auto-generated long summary of CLUB3D CAC-1210 cable gender changer DVI Dual Link HDMI 1.4 Black based on the first three specs of the first five spec groups.

CLUB3D CAC-1210. Connector 1: DVI Dual Link, Connector 2: HDMI 1.4, Cable length: 2 m. Product colour: Black

Ports & interfaces
Connector 1 *
DVI Dual Link
Connector 2 *
HDMI 1.4
Cable length
2 m
Dual Link DVI
Yes
Performance
Product colour *
Black
Maximum resolution
3840 x 2160 pixels
Maximum refresh rate
30 Hz
Country of origin
China
Plug and Play
Yes
Certification
ROHS, FCC, CE EMI
Compatible operating systems
all
Weight & dimensions
Width
39 mm
Depth
14 mm
Height
2000 mm
Weight
104 g
Packaging data
Package width
145 mm
Package depth
45 mm
Package height
145 mm
Package weight
51 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D CAC-1211 cable gender changer DVI Dual Link HDMI 1.4 Black CLUB3D CAC-1211 cable gender changer DVI Dual Link HDMI 1.4 Black
(show image)
CAC-1211 DVI to HDMI 1.4 Cable M/F 2m/6.56ft Bidirectional 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D DVI to HDMI Adapter Black CLUB3D DVI to HDMI Adapter Black
(show image)
CAA-DMD>HFD3 DVI-D to HDMI™ Passive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)