ATEN logo

ATEN VS0108H video splitter HDMI 8x HDMI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131657
Info modified on:
16 Jan 2024, 10:47:47
End of life date:
01 Aug 2021
Bullet Points ATEN VS0108H video splitter HDMI 8x HDMI:
  • - Connects one HDMI video source to 8 HDMI displays at the same time
  • - Cascadable to three levels
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Up to 60 Hz refresh rate
  • - Long distance transmission - 20 m (24 AWG)
  • - Superior video quality - HDTV resolution of 480p, 720p, 1080i and 1080p (1920x1080); VGA, SVGA, SXGA, UXGA and WUXGA (1920x1200)
  • - HDMI (Deep Color)
  • - DDC Compatible
  • - HDCP 1.1 compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - Signaling rates up to 2.25 Gbits in support of 1080p display
  • - Rack Mountable
Long product name ATEN VS0108H video splitter HDMI 8x HDMI:

8-Port HDMI Splitter

ATEN VS0108H video splitter HDMI 8x HDMI:

The VS0108H HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to eight HDMI displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays. The VS0108H HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS0108H video splitter HDMI 8x HDMI:

ATEN VS0108H, HDMI, 8x HDMI, HDMI 1.3b M, 1920 x 1200 pixels, Black, 20 m

Long summary description ATEN VS0108H video splitter HDMI 8x HDMI:

ATEN VS0108H. Video port type: HDMI, Video out: 8x HDMI, Connector(s): HDMI 1.3b M. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 20 m. Dimensions (WxDxH): 154 x 432 x 44 mm. DC-in requirements: 5.3V

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.