Tripp Lite logo

Tripp Lite BP480V26B UPS battery 240 V

Data-sheet quality:
created/standardized by Icecat
Product views:
133341
Info modified on:
10 Aug 2024, 09:49:57
Bullet Points Tripp Lite BP480V26B UPS battery 240 V:
  • - Extends runtime of compatible Tripp Lite UPS Systems using special +/- 240VDC configuration
  • - Hardwire installation
Warranty:
1-year limited
Long product name Tripp Lite BP480V26B UPS battery 240 V:

External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V26B)

Tripp Lite BP480V26B UPS battery 240 V:

Tripp Lite's BP480V26B External Battery Pack offers extended battery runtime for critical connected loads. Includes internal disconnect for battery isolation.

Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV and SU80KTV only.

Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS Systems
BP480V26B matches the appearance of the compatible Tripp Lite host UPS
Includes internal disconnect for battery isolation
Multiple BP480V26B cabinets can be daisy-chained to the UPS for even longer extended run operation

Short summary description Tripp Lite BP480V26B UPS battery 240 V:

Tripp Lite BP480V26B, 240 V, Black, 5 year(s), China, Tripp Lite SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV, SU80KTV, 487,6 kg

Long summary description Tripp Lite BP480V26B UPS battery 240 V:

Tripp Lite BP480V26B. Battery voltage: 240 V, Product colour: Black, Battery life: 5 year(s). Weight: 487,6 kg, Width: 520,7 mm, Height: 1160,8 mm. Package width: 1066,8 mm, Package height: 1397 mm, Package depth: 736,6 mm. Master (outer) case width: 1066,8 mm, Master (outer) case length: 736,6 mm, Master (outer) case height: 1397 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.