location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Stereo Audio Cable - 3.5mm Male to 2x RCA Male
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU6MMRCA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030773362 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - 3.5mm Straight Male
  • - 2 x RCA Straight Male
  • - Plug and Play
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black :
The long product name of StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Stereo Audio Cable - 3.5mm Male to 2x RCA Male
More>>>
StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black:
The official description of StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your computer or audio player to an RCA audio device

This 6ft PC 3.5mm audio to RCA audio cable offers a cost-effective solution for connecting a computer sound card to an audio device that accepts RCA audio input.

The cable features a 3.5mm audio (male) connector, which splits off into two RCA (phono) audio male connectors, providing high quality stereo sound directly from the computer sound card to a stereo receiver etc.

Designed to provide high quality audio as well as a durable and dependable connection, the 6ft PC 3.5mm audio to RCA audio cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Enables you to connect a computer sound card to an audio device that accepts RCA audio input
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black:
This short summary of the StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MU6MMRCA, 3.5mm, Male, 2 x RCA, Male, 1,8 m, Black

Long summary description StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black:
This is an auto-generated long summary of StarTech.com MU6MMRCA audio cable 1,8 m 3.5mm 2 x RCA Black based on the first three specs of the first five spec groups.

StarTech.com MU6MMRCA. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, AWG wire size: 30, Cable length: 1,8 m, Product colour: Black

Features
Cable length *
1,8 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
2 x RCA
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Plug and Play
Yes
Features
Certification
REACH, CE
Packaging data
Weight
35,5 g
Package width
9 mm
Package depth
125 mm
Package height
7 mm
Package weight
37,5 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
StarTech.com MU6MMS2RA audio cable 1,8 m 3.5mm Black StarTech.com MU6MMS2RA audio cable 1,8 m 3.5mm Black
(show image)
MU6MMS2RA 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MU6MMS audio cable 1,8 m 3.5mm Black StarTech.com MU6MMS audio cable 1,8 m 3.5mm Black
(show image)
MU6MMS 6 ft Slim 3.5mm Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)