location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent DSR1024 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR1024 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR1024PS2-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent DSR1024 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 1
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - 20 W
Long product name Vertiv Avocent DSR1024 KVM switch :
The long product name of Vertiv Avocent DSR1024 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR®1024 KVM Switch,1-port, 1 local user, 1 digital/remote user
More>>>
Vertiv Avocent DSR1024 KVM switch:
The official description of Vertiv Avocent DSR1024 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®1024 KVM Switch,1-port, 1 local user, 1 digital/remote user is designed for BIOS-level management of branch devices controlled by a single computer, such as ATM machines. Remote access via the one-port DSR1024 switch can help eliminate on-site maintenance costs and service calls. The switch includes one target device interface, one digital channel and a local port.
- Avocent 1-port KVM over IP Switch, 1 local user, 1 digital/remote user
- Compact, KVM over IP appliance integrates KVM, an external modem and power control in one solution
- Offers IT administrators the ability to dial into a remotely located server or serial device
- Remotely reboot the server to the BIOS level or even power cycle remote devices --- all from a single DSView 3 software interface
- Uses the same management interface for the data center and the branch offices
- Designed for multi-platform servers, including PS/2, Sun and USB. Includes on-board Web interface
- DSView 3 software advanced security includes audit logs and the ability to assign individual user rights
Supported Hardware
- Computers: PS/2, Sun and USB
- Monitors: VGA, SVGA (XGA, XGA-II with adaptor)
- Maximum resolution; Local Port: 1600 x 1200, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv Avocent DSR1024 KVM switch:
This short summary of the Vertiv Avocent DSR1024 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent DSR1024 KVM Switch, 1280 x 1024 pixels, 20 W

Long summary description Vertiv Avocent DSR1024 KVM switch:
This is an auto-generated long summary of Vertiv Avocent DSR1024 KVM switch based on the first three specs of the first five spec groups.

Vertiv Avocent DSR1024 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 75 Hz. Power consumption (typical): 20 W. Weight: 500 g. Dimensions (WxDxH): 205,1 x 160 x 28 mm, Compatibility: IntelliMouse, IBM Scrollpoint, Logitech Mouseman+, Logitech Marble Plus, Logitech Marble FX,..., Compliance industry standards: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
75 Hz
Power
Power consumption (typical)
20 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-30 - 70 °C
Weight & dimensions
Weight
500 g
Other features
I/O ports
1 x keyboard (PS/2) 1 x mouse (PS/2 style) 1 x VGA - 15 pin HD D-Sub (HD-15)
Dimensions (WxDxH)
205,1 x 160 x 28 mm
Compatibility
IntelliMouse, IBM Scrollpoint, Logitech Mouseman+, Logitech Marble Plus, Logitech Marble FX, Kensington Expert
Compliance industry standards
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Ports quantity
1
Management protocols
SNMP
Brand Image Product code Product Stock Price from
Neomounts NS411K KVM switch Black Neomounts NS411K KVM switch Black
(show image)
NS411K NS411K 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent DSR1024 KVM switch Black Vertiv Avocent DSR1024 KVM switch Black
(show image)
DSR1024PS2-202 DSR1024 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port + 2 Cables KVM switch
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB + 4 Cables KVM switch
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView E Series 4-Port KVM switch
(show image)
F1DB104PN OmniView E Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)