location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX1000I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1000I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268635 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:30
The date of the most recent change of this product data-sheet in Icecat.
APC SMX1000I user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 800 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 3 years
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s) :
The long product name of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS X 1000VA Rack/Tower LCD 230V
More>>>
APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s):
The official description of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive LCD interface
Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

High frequency design
Reduces or eliminates bulky transformers resulting in lighter units for ease of handling.

Auto recognition of external batteries
UPS recognizes when external battery packs are attached and automatically adjusts runtime.

Predictive replace battery date
Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Green mode
Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Energy meter
Provides actual kilowatt hours of usage for energy conscious users.

Pure sine wave output on battery
Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Multiple switched outlet groups
Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 1 kVA, 800 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 299 VAh, Typical backup time at full load: 8,1 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 490 mm, Height: 89 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
800 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
600 J
Efficiency
98,2%
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
299 VAh
Typical backup time at full load
8,1 min
Typical backup time at half load
24,2 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
No
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Cable length
1,83 m
Product colour *
Black
LED indicators
Yes
Certification
CE, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE, REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
490 mm
Height
89 mm
Weight
22,9 kg
Package width
589 mm
Package depth
620 mm
Package height
246 mm
Package weight
27,3 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Quick installation guide
Yes
Software CD
Yes
Logistics data
Quantity per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)