location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVF760G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVF760G
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg Black, Silver
  • - Number of drying programs: 11
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: C
Long product name Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver :
The long product name of Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TVF760G
More>>>
Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver:
The official description of Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dimensions
H (cm) : 85.0
W (cm) : 59.5
D (cm) : 55.0

User interface
Digital display
Displays remaining drying time
Displays cycle status

Performance
Drying system : Vented
In operation : electronic
Energy class : C
Capacity (Kg) : 6.0
Number of programmes : 10+1
3 automatic drying levels

Main functions
- Wool Programme
- Cool air cycle
- Crease care - Pre and Post Drying
A smooth operator, this programme prevents heavy creases forming by intermittently tumbling the load without heat.
- Wool Programme
No need to be timid about machine drying delicate wollens. This extra gentle programme is specifically designed to take care of your finest wool items.
- Anti-crease system at beginning and end of programme
- Delay timer

Structural characteristics
Body colour : silver
Reverse Tumble Action
Removable filter
Door Opening 180° : Left
End of Cycle Alarm

Short summary description Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver:
This short summary of the Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TVF760G, Freestanding, Front-load, Black, Silver, Left, 180°, 6 kg

Long summary description Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver:
This is an auto-generated long summary of Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver based on the first three specs of the first five spec groups.

Hotpoint TVF760G. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Black, Silver. Rated capacity: 6 kg. Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 550 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Black, Silver
Door hinge
Left
Door opening angle
180°
Performance
Rated capacity *
6 kg
Number of drying programs
11
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Power
Energy efficiency class *
C
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
595 mm
Depth *
550 mm
Height
850 mm
Brand Image Product code Product Stock Price from
Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
869991583830 NT M11 8X3E IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
AQC9 2F7 TM2 1 (EU) AQC9 2F7 TM2 1 (EU) 0.00
(excl. VAT)
0 (incl. VAT)