location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DY 90 Stainless steel 780 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DY 90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DY 90 INOX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152713150
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teka DY 90 Stainless steel 780 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 900 mm Stainless steel
  • - 780 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Teka DY 90 Stainless steel 780 m³/h:
This short summary of the Teka DY 90 Stainless steel 780 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka DY 90, 780 m³/h, Ducted/Recirculating, Stainless steel, Buttons, Metal, 20 W

Long summary description Teka DY 90 Stainless steel 780 m³/h:
This is an auto-generated long summary of Teka DY 90 Stainless steel 780 m³/h based on the first three specs of the first five spec groups.

Teka DY 90. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating. Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 290 W

Brand Image Product code Product Stock Price from
Teka

Teka DS 90 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DS 90 INOX DS 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DS 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DS 70 INOX DS 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG3 90 Wall-mounted 780 m³/h
(show image)
CAMPANA DG3 90 CRISTAL DG3 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG3 70 Wall-mounted 780 m³/h
(show image)
CAMPANA DG3 70 CRISTAL DG3 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DHB 90 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DHB 90 INOX DHB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DHB 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DHB 70 INOX DHB 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 110 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DY 110 INOX DY 110 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DY 70 INOX DY 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DT 90 Wall-mounted Grey 780 m³/h
(show image)
CAMPANA DT 90 DT 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DH Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DH ISLA DH Isla 0.00
(excl. VAT)
0 (incl. VAT)