location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD5512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2YD85AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018284845 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience excellent content readability and brilliant imagery from more than 8 million pixels and 3840 x 2160 resolution.
  • - Pair the display with an HP Elite Slice for Meeting Rooms, HP Collaboration PC with optional Intel Unite® solution[1] or HP Chromebox for a world-class collaboration center.
  • - Quickly connect to your video source with DisplayPort™, HDMI or VGA. Enjoy stereo audio from two integrated 6W speakers and control settings with the included remote.
Long product name HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 4K Ultra HD 3840 x 2160, 16:9, 350cd/m²
More>>>
HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A big-screen showcase for your best brainstorming
Inspire collaboration and productivity among small and medium groups with the extra-large HP LD5512 4K UHD Display. Show and share every detail in 3840 x 2160 resolution on a 139.7 cm (55”) diagonal screen with integrated dual stereo speakers.

Short summary description HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD5512, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP LD5512. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

See it all

Experience excellent content readability and brilliant imagery from more than 8 million pixels and 3840 x 2160 resolution. Get great views from across the room with 178-degree wide viewing angles.

Partner with a collaboration-enhanced PC

Pair the display with an HP Elite Slice for Meeting Rooms, HP Collaboration PC with optional Intel Unite® solution[1] or HP Chromebox to turn your everyday conference room into a world-class collaboration center.

Set up in moments

Quickly connect to your video source with DisplayPort™, HDMI or VGA. Enjoy stereo audio from two integrated 6W speakers and control settings with the included remote.

Place it where you need it

Use the display on an optional stand1 in conference rooms and workspaces where you need large-scale views of data and content, or mount[2] on a wall in small spaces with the integrated VESA mount.

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty.

Display
Display diagonal *
139,7 cm (55")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
ADS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 832 x 624, 848 x 480, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 2560 x 1600 (WQXGA), 3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,315 x 0,315 mm
Viewable size, horizontal
121 cm
Viewable size, vertical
68 cm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
16 W
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Certification
VCCI; J-MOSS Green Mark; 25JEITA-CP No.27(VOC); JIS C 61000-3-2; PSE(J60950)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
0,5 W
Power consumption (max)
130 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A+++ to D
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI
Weight & dimensions
Width (with stand)
1241,6 mm
Depth (with stand)
237,4 mm
Height (with stand)
779,7 mm
Width (without stand)
1241,6 mm
Depth (without stand)
69,9 mm
Height (without stand)
721,2 mm
Weight (without stand)
14,4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Disclaimer HP LD5512 computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
Disclaimer

[1] Sold as a configurable option at the time of purchase.
[2] Stand and wall mounting hardware sold separately.