location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3P00BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793801703 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Four Elements Life Cycle Environmental Impact Study for Europe, Middle East and Africa (EMEA) 2018. (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Photo Light fade resistance for Consumer for HP Inkjet photo printing (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reasons to choose Original HP ink. Brief (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 564 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use Original HP inks and HP Photo Papers to print water-, smear- and fade-resistant photos.[1,5]
  • - Print documents with vivid colors and rich black text. HP recommends ColorLok® paper for best results.
  • - Get up to 2 times more black printed pages using optional high-yield cartridges.[2]
  • - Use convenient ink alerts to easily identify and shop for Original HP cartridges with HP SureSupply.[3]
  • - Load cartridges with ease—unique color and fit ensure right color ink is in the right place.
  • - Enjoy the value of exceptional printing performance—each Original HP ink cartridge is brand new.
  • - Get free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[4]
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 564 ink cartridge Original Black :
The long product name of HP 564 ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

564 2-pack Black Original Ink Cartridges
More>>>
HP 564 ink cartridge Original Black:
The official description of HP 564 ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose an easy and affordable way to print both high-quality photos and sharp looking color documents conveniently at home.
Versatile Original HP ink cartridges help meet your printing needs—from store-quality photos, to office documents, to web prints. Print vibrant colors that pop using individual ink cartridges that you can replace one at a time.

Short summary description HP 564 ink cartridge Original Black:
This short summary of the HP 564 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 564, Black, Pigment-based ink, 6 ml, 250 pages, Multi pack

Long summary description HP 564 ink cartridge Original Black:
This is an auto-generated long summary of HP 564 ink cartridge Original Black based on the first three specs of the first five spec groups.

HP 564. Black ink type: Pigment-based ink, Black ink volume: 6 ml, Supply type: Multi pack, Printing colours: Black, Black ink page yield: 250 pages

Get impressive results for all your print needs.

Get impressive results for all your photos, creative projects and everyday prints, using inks designed to meet all your printing needs. Print long-lasting, beautiful photos and sharp text.[5]

Print easily and affordably.

Print easily and affordably with Original HP Ink cartridges that can be replaced one at a time as needed. Save more and get a better value—use optional high-yield cartridges.

Print with confidence with Original HP cartridges.

Print with confidence—Original HP ink cartridges offer premium reliability and performance. Plus, HP Planet Partners makes it convenient to recycle your ink cartridges.[4]

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[7]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[8]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print photos that last
Print photos that last

Use Original HP inks and HP photo papers to print water, smear, and fade-resistant photos.[1,5]

Print text and graphics that impress
Print text and graphics that impress

Print graphics with bright colors pop and rich black text. HP recommends ColorLok® paper for best printing results.

True-to-life color photos
True-to-life color photos

Original HP Ink cartridges with HP Photo Papers deliver authentic colors for eye-popping photos.

Optional XL cartridges yield more pages.
Optional XL cartridges yield more pages.

Print up to 2 times more black pages and up to 2.5 times more color pages, using high-yield cartridges.[2]

Monitor ink levels
Monitor ink levels

Use convenient ink alerts to easily identify and shop for Original HP Cartridges with HP SureSupply.[3]

Versatile HP inks print everything you need
Versatile HP inks print everything you need

Versatile Original HP ink cartridges help meet your printing needs—from store-quality photos, to office documents, to web prints.

Exceptional print performance with Original HP ink
Exceptional print performance with Original HP ink

Enjoy the value of exceptional printing performance—each Original HP ink cartridge is brand new.

Affordable printing
Affordable printing

Print easily and affordably with Original HP Ink cartridges that can be replaced one at a time as needed.

Features
Black ink type
Pigment-based ink
Compatibility *
HP Photosmart D5400/D7500 Printer series, HP Photosmart All-in-One Printer - B109/B110, HP Photosmart C5380 All-in-One Printer, HP Photosmart C6300 All-in-One Printer series, HP Photosmart eStation All-in-One Printer - C510, HP Photosmart Plus All-in-One Printer - B209/B210, HP Photosmart Premium All-in-One Printer - C309/C310, HP Photosmart Premium Fax e-All-in-One Printer - C410, HP Photosmart B8550 and B8850 Photo Printers
Black ink cartridges quantity
2
Features
Black ink volume
6 ml
Black ink page yield *
250 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
J3P00BL
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Disclaimer HP 564 ink cartridge Original Black:
Disclaimer

[1] Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[2] Based on HP 564XL High Yield Black and Color Original HP Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 564 Original Ink Cartridges. Actual pricing may vary.
[3] Program features, retailer participation, and availability may vary by country. Internet access is required and not included. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.
[4] HP Planet Partners availability varies. For details, see www.hp.com/recycle.
[5] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http:www.hp.com/go/printpermanence.
[7] See www.hp.com/go/suppliesclaims.
[8] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.