location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo 610-328-6549 projector lamp 170 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
610-328-6549
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-328-6549 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045175312
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 14:10:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo 610-328-6549 projector lamp 170 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHP 170 W
  • - Service life of lamp: 5000 h
  • - Brand compatibility: Sanyo
Long product name Sanyo 610-328-6549 projector lamp 170 W UHP :
The long product name of Sanyo 610-328-6549 projector lamp 170 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for Sanyo PLC-XE31 Projector
More>>>
Short summary description Sanyo 610-328-6549 projector lamp 170 W UHP:
This short summary of the Sanyo 610-328-6549 projector lamp 170 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo 610-328-6549, UHP, 170 W, 5000 h, Sanyo, PLC-XE31

Long summary description Sanyo 610-328-6549 projector lamp 170 W UHP:
This is an auto-generated long summary of Sanyo 610-328-6549 projector lamp 170 W UHP based on the first three specs of the first five spec groups.

Sanyo 610-328-6549. Lamp type: UHP, Bulb power: 170 W, Service life of lamp: 5000 h, Brand compatibility: Sanyo, Compatibility: PLC-XE31

Brand Image Product code Product Stock Price from
Sanyo

Sanyo Replacement Lamp for the PLC-XU75/PLC-XU78 projector lamp 200 W UHP
(show image)
610-334-9565 Replacement Lamp for the PLC-XU75/PLC-XU78 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP131 projector lamp 225 W UHP
(show image)
610-343-2069 POA-LMP131 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP129 projector lamp 175 W UHP
(show image)
610-341-7493 POA-LMP129 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP124 projector lamp 330 W NSH
(show image)
610-341-1941 POA-LMP124 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-SW30 projector lamp 160 W UHP
(show image)
610-308-3117 PLC-SW30 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)