location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ultrium2 400 GB pre-labelled media Blank data tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ultrium2 400 GB pre-labelled media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7972L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 13:00:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
HP ultrium2 400 GB pre-labelled media Blank data tape:
The official description of HP ultrium2 400 GB pre-labelled media Blank data tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Pre-labelled Ultrium 2 cartridges provide easy cost-effective media management for Ultrium 2 tape libraries and autoloaders

Short summary description HP ultrium2 400 GB pre-labelled media Blank data tape:
This short summary of the HP ultrium2 400 GB pre-labelled media Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.

HP ultrium2 400 GB pre-labelled media, Blank data tape, 111 x 113 x 28 mm, 20 pc(s), 960 pc(s), 335 kg, 6,57 kg

Long summary description HP ultrium2 400 GB pre-labelled media Blank data tape:
This is an auto-generated long summary of HP ultrium2 400 GB pre-labelled media Blank data tape based on the first three specs of the first five spec groups.

HP ultrium2 400 GB pre-labelled media. Product type: Blank data tape. Dimensions (WxDxH): 111 x 113 x 28 mm, Quantity per box: 20 pc(s). Quantity per pallet: 960 pc(s), Pallet weight: 335 kg, Case or master carton weight: 6,57 kg

Performance
Product type *
Blank data tape
Other features
Dimensions (WxDxH)
111 x 113 x 28 mm
Quantity per box
20 pc(s)
Logistics data
Case or master carton weight
6,57 kg
Logistics data
Case or master carton quantity
20 pc(s)
Case or master carton dimensions (W x D x H)
330 x 273 x 152 mm
Pallet dimensions (W x D x H)
1016 x 1219 x 1676 mm
Quantity per pallet
960 pc(s)
Pallet weight
335 kg