location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ZC09EA show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i7-8550U (8MB Cache, 1.8GHz)
  • - 35.6 cm (14") 4K Ultra HD 3840 x 2160 Touch, NVIDIA Quadro M620 2GB GDDR5
  • - 8GB (2133MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Long product name HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey :
The long product name of HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-8550U (8MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") 4K Ultra HD 3840 x 2160 Touch, Intel UHD Graphics 620, NVIDIA Quadro M620 2GB GDDR5, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey:
The official description of HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash the power of Adobe® Creative Cloud®

Introducing HP's most powerful detachable PC. With remarkable performance and versatility to push your favorite Adobe® applications to the limit, no PC is better suited to turn your vision into reality.

Short summary description HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey:
This short summary of the HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook x2 G4, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 8 GB, 128 GB

Long summary description HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey:
This is an auto-generated long summary of HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display diagonal (metric)
35,6 cm
RGB colour space
NTSC
Colour gamut
95%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® M620
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Security tools
HP Spare Key, HP Client Security Suite Gen 3, HP Security Manager, HP Credential Manager, HP Password Manager, HP Power On Authentication, HP Device Access Manager
HP Management tools
HP Driver Packs, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Client Catalog, HP Management Integration Kit for Microsoft System Center Configuration Manager
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Power
AC adapter power
90 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
364,5 mm
Depth
227 mm
Height
20,3 mm
Weight (tablet mode)
1,65 kg
Width (tablet mode)
36,5 cm
Depth (tablet mode)
22,7 cm
Height (tablet mode)
1,46 cm
Weight *
2,17 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 01:25:36
Uk has collected 38 expert reviews for HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-14 01:25:34
I was surprised by the Zbook's performance when tested against our benchmarks. It excelled in the photo-editing task with a score of 118, but I expected it to race through the video-editing section of our tests, where we use Handbrake to convert a 4K vide...
Good Handy shortcut buttons, Digital artists will love the DreamColor display, Solid kickstand...
Bad Short battery life, Bulky for a tablet, Expensive...
Bottom line The mobile creative's dream, with a staggering amount of power packed inside a tablet...
80%
goodgearguide.com.au
Updated:
2019-11-14 01:25:34
Boasting the formidable claim of being ‘HP's most powerful detachable PC', the HP Zbook x2 can be succinctly-summarized as a Surface on steroids. It's a detachable PC that assumes you're willing to make sacrifices on the inherent portability of a 2-in-1 f...
Good Great display, Solid performance...
Bad High price, Battery life, Bulky design...
Bottom line If you want a portable, somewhat flexible and square-looking workstation with all the right bells and whistles and a fair amount of grunt, the HP Zbook x2 is a compelling choice...
75%
pcworld.co.nz
Updated:
2019-11-14 01:25:34
Boasting the formidable claim of being ‘HP's most powerful detachable PC', the HP Zbook x2 can be succinctly-summarized as a Surface on steroids. It's a detachable PC that assumes you're willing to make sacrifices on the inherent portability of a 2-in-1 f...
Good Great display, Solid performance...
Bad High price, Battery life, Bulky design...
Bottom line The specs and performance afforded to it leave the HP Zbook x2 a more than worthy alternative to the second-gen Surface Book, doubly so if your intended use necessitates the bundled-in pen stylus and high-fidelity display. However, if you're not the kind...
75%
aecmag.com
Updated:
2019-11-14 01:25:35
HP's workstation division has gone into overdrive recently, introducing several new types of machines like the HP Z2 Mini and the HP Z VR Backpack. None of the major workstation OEMs can compete when it comes to HP's sheer breadth of products.The HP ZBook...
Bottom line the HP ZBook x2 is an impressive, exceptionally well-built mobile workstation that bridges the gap between concept sketching and design development in 3D CAD. Having portability at the early stages of design can be extremely useful when seeking feedback...
0%
develop3d.com
Updated:
2019-11-14 01:25:35
HP's workstation division has gone into overdrive recently, introducing several new types of machines like the HP Z2 Mini and the HP Z VR Backpack. None of the major workstation OEMs can compete when it comes to HP's sheer breadth of products.The HP ZBoo...
Bottom line The HP ZBook x2 G4 is a detachable 2-in-1 combining Wacom-grade digital pen technology with a Quadro GPU...
0%
techradar.com
Updated:
2019-11-28 17:19:28
CPU: Quad-core Intel Core i7-8650U, 1.9GHz baseclock, 4.2GHz TurboRAM: 16GB DDR4Screen: 14-inch IPS, 3,840 x 2,160, 10-bitStorage: 1TB Toshiba NVMe SSDOptical drive: N/APorts: 2x Thunderbolt 3 / USB-C, 1x USB A, HDMI, headphone, SD CardConnectivity: Intel...
Good Incredible build quality, High quality 4K display, Extensive pro features...
Bad Big bezels make for chunky design, Nvidia GPU brings some compromises, Very expensive for a tablet machine...
Bottom line The HP ZBook X2 is an extremely specialised device. It's easy to make fun of the superficially clunky bezels and balk at the hefty price. But that's to overlook the quality and attention to detail HP has put into the ZBook X2.Physically, it's a beautifull...
80%