Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183238
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
09 Jan 2011
Long product name HP 32MB DDR2:

32MB DDR2 144-pin DIMM

HP 32MB DDR2:

HP printer memory is proven to improve printing performance of complex documents complex files like color presentations, two-sided output, graphic-intensive PDF files and Web pages. HP LaserJet DDRAM Dimms is the best way to improve printer performance and eliminate printer errors.

Short summary description HP 32MB DDR2:

HP 32MB DDR2, 32 MB, LaserJet P2015/P2050/P3005, DDR2, 144-pin DIMM, 1 x 32 MB

Long summary description HP 32MB DDR2:

HP 32MB DDR2. Capacity: 32 MB, Compatibility: LaserJet P2015/P2050/P3005, Internal memory type: DDR2

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.