location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
高效能系列 Serial ATA 硬碟
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7989G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780675933 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:12:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Warranty: 1 year
Long product name HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB :
The long product name of HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eio HDD 40GB, SATA
More>>>
HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB:
The official description of HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP High Performance Serial ATA Hard Disk lets administrators control printing on EIO-equipped peripherals;
- Save time and resources with features you want;
- Added storage and performance in a compact package;
- Improve security using HP's Private Printing and secure disk erase.

Short summary description HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB:
This short summary of the HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 高效能系列 Serial ATA 硬碟, 40 GB, Serial ATA

Long summary description HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB:
This is an auto-generated long summary of HP 高效能系列 Serial ATA 硬碟 internal hard drive 40 GB based on the first three specs of the first five spec groups.

HP 高效能系列 Serial ATA 硬碟. HDD capacity: 40 GB, Interface: Serial ATA

Features
HDD capacity *
40 GB
Interface *
Serial ATA
Type *
HDD
Component for *
Printer/MFU
HP segment
Business
Packaging data
Package width
241 mm
Package weight
450 g
Packaging data
Package height
95 mm
Other features
Product colour
Metallic
Internal
Yes
Compatible products
HP LaserJet Enterprise P3015, P3005, P4014, P4015, P4510; Color LaserJet CP3505, CP3520, CP6015, CP4525, CM3530, CM6030/CM6040; LaserJet M3027, M3035, M4345, M5025, M5035, M9040/M9050
Country Distributor
Philippines 1 distributor(s)