location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Executive Leather/Nylon Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA845A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160296838 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 00:08:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2008
Product end of life date
Bullet Points HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43,2 cm (17") Black
  • - Leather, Nylon
  • - Scratch resistant, Shock resistant
  • - 2,42 kg
Long product name HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black :
The long product name of HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Executive Leather Case 12.1" - 17" - Black
More>>>
HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black:
The official description of HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Accommodates up to 17” Notebooks;
- Top-Loading design;
- Includes sleeve for 12.1” Notebooks;
- Convenient workstation with expandable file section.

Short summary description HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black:
This short summary of the HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Executive Leather/Nylon Case, Briefcase, 43,2 cm (17"), 2,42 kg

Long summary description HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black:
This is an auto-generated long summary of HP Executive Leather/Nylon Case 43,2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

HP Executive Leather/Nylon Case. Case type: Briefcase, Maximum screen size: 43,2 cm (17"). Weight: 2,42 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43,2 cm (17")
Case type *
Briefcase
Material *
Leather, Nylon
Product main colour *
Black
Protection features
Scratch resistant, Shock resistant
Country of origin
China
Features
HP segment
Business
Weight & dimensions
Width
381 mm
Depth
450 mm
Height
142 mm
Weight
2,42 kg
Other features
Minimum screen size
30,7 cm (12.1")
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)