Motorola logo

Motorola Headset H500 pink Wireless Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63740
Info modified on:
12 Nov 2019, 15:23:48
Long product name Motorola Headset H500 pink Wireless Bluetooth:

Headset H500 pink

Motorola Headset H500 pink Wireless Bluetooth:

For users who demand superior performance and good value, the H500 offers the best of both because of longer talk times with a more stylish, compact and comfortable design – all at a reasonable price.

This headset is both discreet and stylish, yet highly functional. The overall compact size and lightweight of this headset allows for easy storage when not in use. Also, the lengthy talk and standby times include up to 8 hours of talk time or 200 hours of standby time from a single full charge (travel charger included).

Simply press the multifunction button, place the headset on your ear and a link is automatically established (must pair the heaset with your phone the first time it is used). The multifunction button allows you to place, receive or end calls, all with the push of a button. With Bluetooth® wireless technology, devices work together up to 10 meters (30 feet) away. Consider pairing it with your Bluetooth® enabled PC for hands-fee Voice Over IP use.

An adjustable earhook allows the headset to be worn on either the left or right ear. You can also easily adjust the volume and mute your call from the headset.

Motorola wireless accessories are compatible with any Bluetooth 1.2 enabled mobile phone or device. Seamlessly expand your wireless reach, universally.

Specifications:
-up to approximately 8 hours talk time or up to approximately 200 hours standby time
-Reversible earhook
-Intuitive, easy to use controls
-2 volume buttons
-Call button to handle incoming and outgoing calls
-2.28 in. x 1.06 in. (2.09 in. including earhook) x 0.87 in.
-0.55 ounces
-140 mAh battery
-Charge time is < 1 hour
-EMU connector
-Bluetooth Class 2 offers a wireless connection up to 30 feet
-Bluetooth 1.2 offers better call quality with less interference and faster connections

Short summary description Motorola Headset H500 pink Wireless Bluetooth:

Motorola Headset H500 pink, Wireless, Headset, Pink

Long summary description Motorola Headset H500 pink Wireless Bluetooth:

Motorola Headset H500 pink. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Pink

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.