location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's 24" LCD/TFT screens support Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24" LCD/TFT screens support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8310434 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:31:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's 24" LCD/TFT screens support Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15 kg
  • - Mounting type: Desk
  • - Silver
Long product name Vogel's 24" LCD/TFT screens support Silver Desk :
The long product name of Vogel's 24" LCD/TFT screens support Silver Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LCD/TFT screens support
More>>>
Vogel's 24" LCD/TFT screens support Silver Desk:
The official description of Vogel's 24" LCD/TFT screens support Silver Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFW 1130 is a desk support, for LCD/TFT screens till 24”. To use for your PC or TV. This desk support can be mounted on a desk or wall. The height adjustability of the support gives the user an ergonomically optimal viewing height.

The desk support is spacesaving and give your interior a stylisch look. The many movements of the support (tilt, turn en reach) gives you freedom of movement, flexibility and an optimal viewing experience at all times. Hide & guide your cables; the cables are cleverly concealed and guided by Vogel’s unique Cable Inlay System.

Short summary description Vogel's 24" LCD/TFT screens support Silver Desk:
This short summary of the Vogel's 24" LCD/TFT screens support Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's 24" LCD/TFT screens support, 15 kg, Silver

Long summary description Vogel's 24" LCD/TFT screens support Silver Desk:
This is an auto-generated long summary of Vogel's 24" LCD/TFT screens support Silver Desk based on the first three specs of the first five spec groups.

Vogel's 24" LCD/TFT screens support. Maximum weight capacity: 15 kg. Product colour: Silver

Mounting
Maximum weight capacity *
15 kg
Mounting type *
Desk
Ergonomics
Pivot angle
3
Design
Product colour *
Silver
Weight & dimensions
Weight
2,61 kg
Other features
Compatibility
LCD / TFT
Screen size compatibility
24"
Dimensions (WxDxH)
68 x 432 x 364 mm
Mounting interface
116 x 116