location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC516D/A
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2022 21:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Intel® Core™2 Duo 2,4 GHz
  • - 33,8 cm (13.3") 1280 x 800 pixels LED backlight Gloss 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 250 GB DVD-RW
  • - NVIDIA GeForce 320M
  • - Bluetooth 2.1+EDR
  • - 10 h 60 W
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White :
The long product name of Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook, Intel Core 2 Duo, 2.4Ghz, 2GB RAM, 250GB, 13.3" LED, DVDRW, Wi-Fi, Bluetooth, Gigabit Ethernet, USB, DVI, VGA, HDMI, DVD, OS, 2.13kg
More>>>
Short summary description Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White:
This short summary of the Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook , Intel® Core™2 Duo, 2,4 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White:
This is an auto-generated long summary of Apple MacBook Intel® Core™2 Duo 33,8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White based on the first three specs of the first five spec groups.

Apple MacBook . Processor family: Intel® Core™2 Duo, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 320M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: White. Weight: 2,13 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 10:07:35
Uk has collected 29 expert reviews for Apple MacBook Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB NVIDIA GeForce 320M Mac OS X 10.6 Snow Leopard White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-30 10:07:35
There’s no persuading a committed PC nerd of the unnerdy appeal of Apple’s consumer products, so I won’t bother. Whatever I write about Apple’s latest MacBook, they’ll hate it. They can buy computers for far less money that achieve better benchmark res...
Bottom line You can sniff at the benchmark results, frown at the 250GB hard drive and rub your chin at the 2GB Ram, but none of this tells you what it’s really like to play with an Apple MacBook. It is a terrific notebook computer that is great to use for pleasur...
80%
techadvisor.co.uk
Updated:
2011-07-30 10:07:35
Product Code: MC516LL/A Apple has gently revised its white MacBook, now with better graphics and even longer battery life The virginal white Apple MacBook has been going strong since Apple launched its Intel-powered iBook replacement in 2006. Suddenl...
Bottom line There’s a very slight performance increase introduced by the 2.4GHz processor, but where the Apple MacBook really scores is in increased battery life, and a graphics controller that usefully expands the gaming possibilities of this laptop. As a comple...
90%
macworld.co.uk
Updated:
2011-07-30 10:07:35
Last month, Apple quietly updated its entry-level laptop, the 13in MacBook. Available in just one standard configuration, the new MacBook sports a faster running processor and improved graphics that provide a modest speed improvement over its predecess...
Good Faster performance; longer battery life; ability to output audio using Mini DisplayPort connection; new inertial scrolling...
Bad 4GB is maximum recommended RAM configuration; no FireWire connectivity...
Bottom line With its faster processor, improved graphics and longer battery life, the MacBook is an attractive option for budget-conscious laptop shoppers. Performance-wise, the MacBook isn't much different from the 13in 2.4GHz Core 2 Duo MacBook Pro – the extra £150...
80%
techradar.com
Updated:
2011-07-30 10:07:35
The mid-2010 revision has a lot in common with the previous MacBook generation.It has the same white polycarbonate enclosure, the same 13.3-inch widescreen display and the same 250GB 5400RPM Serial ATA hard drive. You still get 2GB of onboard memory (e...
Good Great new graphics card, Extended battery life, Faster processor, Only a minor price increase, As gorgeous as ever...
Bad Still uses Core 2 Duo CPU...
80%
macworld.com.au
Updated:
2011-11-06 10:25:36
If all the talk at has you wondering what’s happened to the Mac, here’s our look at the newest addition to the lineup — the 2.4GHz MacBook — released a few weeks ago to far less fanfare than the new . From the outside, not much has changed since the...
Good Faster performance; longer battery life; ability to output audio using Mini DisplayPort connection; new inertial scrolling, Rating 4...
Bad 4GB is maximum recommended RAM configuration; no FireWire connectivity, Apple www.apple.com.au...
Bottom line With its faster processor, improved graphics and longer battery life, the MacBook makes an attractive option for budget conscious laptop shoppers. Performance-wise, the MacBook isn’t much different from the 13-inch 2.4GHz Core 2 Duo MacBook Pro — the e...
0%
canadianreviewer.com
Updated:
2011-11-06 10:25:36
By Gadjo Cardenas SevillaApple's White Macbook integrates a number of impressive features from the MacBook Pro line while maintaining a lower cost and valuable features aimed at regular users and those new to the Mac ecosystem. The MacBook sells for C...
0%