Fujitsu logo

Fujitsu Intel Xeon E5630 processor 2,53 GHz 12 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103976
Info modified on:
04 Jun 2022, 00:09:52
Long product name Fujitsu Intel Xeon E5630 processor 2,53 GHz 12 MB L2:

Intel Xeon Processor E5630 (12M Cache, 2.53 GHz, 5.86 GT/s Intel QPI)

Fujitsu Intel Xeon E5630 processor 2,53 GHz 12 MB L2:

Intel Xeon processors represent a broad product line to meet a range of demanding performance and energy efficiency requirements for compute-intensive embedded, storage, and communications applications.on processor is ideal for compute intensive and heavy workload applications that require floating-point performance and the intense use of graphics for design. The Intel Xeon processor features a 400 MHz front side bus, dual channel RDRAM memory and the Intel 860 chipset, which provides the bandwidth and performance throughput to deliver streaming audio/video and online collaboration. For your demanding application needs, Intel Xeon processor-based workstations provide the ideal solution. The Intel Xeon processor at 2 GHz is designed for dual-processing performance workstations. The processor is binary compatible with previous generation Intel Architecture processors.

Short summary description Fujitsu Intel Xeon E5630 processor 2,53 GHz 12 MB L2:

Fujitsu Intel Xeon E5630, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5630, 2,53 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5630 processor 2,53 GHz 12 MB L2:

Fujitsu Intel Xeon E5630. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Market segment: Server

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.