location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10851 projector lamp 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10851
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10851
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327641049
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML10851 projector lamp 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML10851 projector lamp 250 W :
The long product name of CoreParts ML10851 projector lamp 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Sharp 250 Watt, 2000 Hours PG-C45S, PG-C45X, PG-C50X, XG-C50S, XG-C50X
More>>>
Short summary description CoreParts ML10851 projector lamp 250 W:
This short summary of the CoreParts ML10851 projector lamp 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10851, 250 W, 2000 h, Sharp, PG-C45S, PG-C45X, PG-C50X, XG-C50S, XG-C50X

Long summary description CoreParts ML10851 projector lamp 250 W:
This is an auto-generated long summary of CoreParts ML10851 projector lamp 250 W based on the first three specs of the first five spec groups.

CoreParts ML10851. Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Sharp, Compatibility: PG-C45S, PG-C45X, PG-C50X, XG-C50S, XG-C50X, Country of origin: China

Brand Image Product code Product Stock Price from
Sharp BQC-XGC50X/1 projector lamp 300 W SHP Sharp BQC-XGC50X/1 projector lamp 300 W SHP
(show image)
BQC-XGC50X//1 BQC-XGC50X/1
CoreParts

CoreParts ML11228 projector lamp 250 W
(show image)
ML11228 ML11228 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11284 projector lamp 250 W
(show image)
ML11284 ML11284 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11336 projector lamp 250 W
(show image)
ML11336 ML11336 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11337 projector lamp 250 W
(show image)
ML11337 ML11337 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11490 projector lamp 130 W
(show image)
ML11490 ML11490 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11499 projector lamp 150 W
(show image)
ML11499 ML11499 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11504 projector lamp 230 W
(show image)
ML11504 ML11504 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11542 projector lamp 270 W
(show image)
ML11542 ML11542 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11552 projector lamp 250 W
(show image)
ML11552 ML11552 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)