Dataflex logo

Dataflex Addit cable tie White 10 pc(s)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87593
Info modified on:
19 Apr 2023, 14:52:31
Warranty:
5 years
Long product name Dataflex Addit cable tie White 10 pc(s):

Addit cable loop ties 000, white

Dataflex Addit cable tie White 10 pc(s):

These are not only strong, but durable and almost endlessly reusable as well. They bundle cables together up to a 55 mm diameter. These handy Velcro loop ties also have an eye fixing for fastening them onto any possible surface.

- Dimensions (l x w): 200 mm x 12 mm
- Packed as a 10 pcs set
- Can be screwed on anywhere using the pre-punched fixing-eye
- Endlessly reuseable
- Suitable for 30 cables of 7 mm thickness

Short summary description Dataflex Addit cable tie White 10 pc(s):

Dataflex Addit, White, 5,5 cm, 1 head(s), 200 mm, 12 mm, 10 pc(s)

Long summary description Dataflex Addit cable tie White 10 pc(s):

Dataflex Addit. Product colour: White, Maximum bundle diameter: 5,5 cm, Number of locking heads: 1 head(s). Length: 200 mm, Depth: 12 mm. Quantity per pack: 10 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.