location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 550D Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4463B001 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:24:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 18,7 MP CMOS Black
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black :
The long product name of Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 550D Body - 18MP APS-C CMOS, DIGIC 4, ISO 100-6400, Full HD, 3.0" Clear View TFT, USB 2.0
More>>>
Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black:
The official description of Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture your story in stunning detail with the EOS 550D. With the creative freedom to capture the decisive shot, see all the detail of your holiday sunset or follow action in the local football match
- 18 MP APS-C CMOS sensor
- DIGIC 4
- ISO 100-6400, H:12800
- 3.7fps shooting
- Full HD movies
- 7.7cm (3.0”) 3:2 Clear View LCD with 1,040k dots
- iFCL metering
- Quick Control screen
- Ext. Mic socket
- Movie crop

Stills or movies, capture your story

18 MP CMOS sensor
Ideal for those who want to create large, poster-size prints – or crop images without losing any of the detail necessary for printing – EOS 550D’s 18MP CMOS sensor is outstanding in low light, and produces images with incredibly low noise.

DIGIC 4
Canon’s DIGIC 4 processor works with the CMOS sensor to deliver 14-bit image processing, for smooth gradations and natural looking colours. DIGIC 4 also powers advanced Noise Reduction when shooting at higher ISO speeds, plus split-second start-up times and near-instant image review after shooting.

High ISO for low light
When light levels fall, the EOS 550D offers an ISO range of up to 6400 – expandable to 12800 for those environments where using flash is undesirable.

Full HD movie recording
The EOS 550D combines exceptional still shooting with the ability to shoot Full HD (1080p) video. To satisfy your creativity the EOS 550D features full manual control and selectable frame rates. You can also shoot high speed 50/60fps movies at 720P for when the action is really fast. An HDMI connection allows High Definition playback of footage and images on any HDTV. Also with compatible TVs playback can be controlled using the TV’s remote control.

7.7cm (3.0”) 3:2 Clear View LCD
Detailed checks on images and video are possible with a 7.7cm (3.0”) 3:2 Clear View LCD screen, which features an ultra-high 1,040,000 dots for increased clarity. Switch to Live View mode and use the real-time visual feed to shoot from awkward angles.

iFCL metering system
A new 63-zone dual layer metering sensor analyses Focus, Colour and Luminance information, providing accurate and consistent metering.

Quick Control screen
Accessible using a dedicated button it provides easy access to commonly used functions, ensuring that you are ready to take the shot as it happens.

External Microphone Socket
Add an additional microphone for better quality sound using the 3.5mm stereo jack socket.

Movie Crop
Shoot VGA movies with an effective zoom of 7x. Movie crop uses only the centre part of the sensor and allows long distance shooting without having to change lenses.

Create a shooting system as unique as you are
The EOS 550D is compatible with Canon’s full range of EF and EF-S lenses and EX-series Speedlites.

Short summary description Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 550D Body, 18,7 MP, 5184 x 3456 pixels, CMOS, Full HD, 530 g, Black

Long summary description Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS 550D Body SLR Camera Body 18,7 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 550D Body. Camera type: SLR Camera Body, Megapixel: 18,7 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 530 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Body
Megapixel *
18,7 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Supported aspect ratios
3:2
Image sensor size (W x H)
22,3 x 14,9 mm
Focusing
Auto focusing (AF) modes *
Selective Auto Focus
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
sd, sdhc, sdxc
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Field of view
100%
Viewfinder
Magnification
0,87x
Ports & interfaces
I/O ports
1x video out PAL/ NTSC 1x HDMI mini 1x 3.5mm
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Portrait, Sports, Landscape
Photo effects *
Neutral
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC 4
Design
Product colour *
Black
Material
Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E8
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
128,8 mm
Depth
62 mm
Height
97,3 mm
Weight
530 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser Image Processing Digital Photo Professional PhotoStitch EOS Utility Picture Style Editor
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
EF/EF-S
Built-in flash
Yes
Camera shutter speed
30 - 1/4000 s
Compatible operating systems
Win XP (SP2/SP3) / Vista / 7 Mac OS X v10.4 - 10.6
Digital SLR
Yes
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:51:18
Uk has collected 115 expert reviews for Canon EOS 550D Body SLR Camera Body 18.7 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-31 02:50:47
If you’re in the market for a digital SLR that’s as ‘future proof’ as possible and reassuringly expensive without being prohibitively so at under a grand, the 550D, which slots into the middle of Canon’s EOS range, is worth your attention. Not least be...
Good High grade, semi professional specification in a manageable consumer level camera chassis, best-in-class 18MP stills resolution and 1920x1080 Full HD movies, compatible with a wide range of additional lenses...
Bad Plastic-y build compared with true semi pro models, requires period of familiarity...
Bottom line For those aspiring pros who want a capable multimedia tool that still resembles a conventional DSLR, the Canon EOS 550D should come near the top of your list as a safe option. If you don't already own a set of lenses, laying out almost £900 for your first...
80%
digicambuyer.co.uk
Updated:
2011-07-31 02:50:51
Full HD movie recording and high-end features Canon’s latest launch to join the manufacturer’s DSLR ranks is the feature-rich EOS 550D. Toting a compact, lightweight body akin to the rest of the EOS range, this new model incorporates some technologies...
Bottom line A well-equipped camera with a simple interface that results in easy handling and brilliant image/movie quality...
80%
digitalone.com.sg
Updated:
2011-07-31 02:50:51
One of the best low-priced DSLR cameras.
Good Responsive, fast focus and almostinstantaneous shutter release...
Bad Plastic body is not as hardy as a metal one, lacks rear dial that allows for easy viewing of pictures.
Bottom line Delivers razor sharp photos quickly, one of the best lower priced DSLR cameras around...
0%
T3.com
Updated:
2011-07-31 02:50:57
Slotting into the middle of its acclaimed EOS range is Canon’s conventionally styled 550D digital SLR. Beneath its plastic-y amateur-level outer shell beats a semi professional heart. Headline specification includes a 18 megapixel maximum resoluti...
Good High resolution for a consumer DSLR, Full HD video and HDMI output...
Bad LCD not angle adjustable, HD video requires fast, high capacity memory cards, No dedicated video record button...
Bottom line Robust, featured packed and user friendly, Canon stays true to maker's form whilst exceeding expectation in several areas. A safe option for those upgrading from a compact...
80%
computeractive.co.uk
Updated:
2011-07-31 02:50:57
MORE: Click here to watch our video review of the Canon EOS 550DThe EOS 550D from Canon follows on from the company's 350D, 450D and 500D, being at the lower end of the company's range.It shares its body design with the company's cheaper cameras but it...
Good Goodquality, large screen; greatlooking pictures and video...
Bad Poorquality kit lens; lacks fine control options of other EOS models...
Bottom line A good camera, but relatively expensive given the buyers it’s targeting...
80%
v3.co.uk
Updated:
2011-07-31 02:50:57
MORE: Click here to watch our video review of the Canon EOS 550DThe EOS 550D from Canon follows on from the company's 350D, 450D and 500D, being at the lower end of the company's range...
Good Good-quality, large screen; great-looking pictures and video...
Bad Poor-quality kit lens; lacks fine control options of other EOS models...
Bottom line A good camera, but relatively expensive given the buyers it’s targeting Good points Good-quality, large screen; great-looking pictures and video Bad points Poor-quality kit lens; lacks fine control options of other EOS models...
80%
theregister.co.uk
Updated:
2011-07-31 02:51:00
The arrival of Canon’s EOS 550D has been a rather pleasant surprise as, besides being a respectable 18.1Mp stills camera, it also shoots video at a quality that is comparable to the more expensive and technically superior EOS 7D. While the EOS 550D goe...
Bottom line Canon’s EOS 550D raises the bar on features and resolution that all decent DSLRs in this enthusiast area must aim to be equipped with going forward. The high teens sensor, decent metering, customisable parameters and excellent video capabilities...
85%
alphr.com
Updated:
2011-07-31 02:51:00
With the Canon EOS 1000D now catering for the entry-level market, the more basic cameras in the EOS range need to bring something more than basic features. The 550D certainly delivers that on paper. The megapixel wars are over – the battleground is now...
Bottom line Not a massive advance for stills, but serious filmmakers looking for HD on a budget should sit up and take note...
83%
pocket-lint.com
Updated:
2011-07-31 02:51:01
The new Canon EOS 550D was one of those cameras that got us really excited when it arrived at Pocket-lint towers. For some it is a camera that can potentially confuse - packing an 18-megapixel sensor into a consumer DSLR seems counter to the sensible...
Good Detail in images, excellent video performance and controls, performance in ISO range, shooting mode to appeal to newbies and advanced photographers...
Bad Price, some of the advanced settings are well hidden in menus...
Bottom line Specs and performance that really comes to the fore, the Canon EOS 550D is a very capable camera worthy of the hefty price tag it demandsKey specs18 megapixels, HDMI, SD, SDHC...
90%
expertreviews.co.uk
Updated:
2011-07-31 02:51:01
When Canon announced the EOS 550D earlier this year, our ears pricked up when it was billed as the EOS 7D's baby brother, making it ideal for experienced amateurs. A lot of the technology inside the 550D has come from the excellent 7D, which set new pe...
Bottom line Canon's EOS 550D is a very good camera that's packed to the gills with features, but we'd recommend avoiding the 18-55 IS kit lens because it doesn't do the camera justice...
80%
digitalversus.com
Updated:
2011-07-31 02:51:03
Video Mode: 1080p HD on an SLR One of the 550D's most interesting features is its HD video mode, which is equivalent to the one found on the 7D, much further up the EOS range. You can record in PAL at 24 or 25 fps if you use 1080p, or at 50 fps if you...
Good Pluses, Electronic noise well handled up to 3200 ISO, 720p and 1080p HD video, Good quality LCD screen, Great battery life, Easy to use with great menus...
Bad Minuses, Autofocus struggles in low light, No rotating screen, Optical viewfinder a little narrow, Grip quite qmall, No autofocus assist lamp...
100%
trustedreviews.com
Updated:
2011-07-31 02:51:15
There are currently only four manufacturers producing APS-C format digital SLRs. In order of their respective market shares they are Canon, Nikon, Sony and Pentax. While Pentax seems content to plod along with its two percent share of the market and its s...
Good Excellent image quality, Brilliant monitor, HD video, Superb high ISO noise handling...
Bad Expensive, Fixed monitor, Mediocre kit lens quality...
80%
Photoradar.com
Updated:
2011-07-31 02:51:15
What it doesn’t have is the 7D’s hefty alloy construction and eight frames per second (fps) Continuous Shooting mode. The 550D can manage 3.7fps, which isn’t bad, but can only keep it up for 6 RAW files or 34 JPEGs, which is somewhat disappointing. Eve...
Bottom line What it doesn’t have is the 7D’s hefty alloy construction and eight frames per second (fps) Continuous Shooting mode. The 550D can manage 3.7fps, which isn’t bad, but can only keep it up for 6 RAW files or 34 JPEGs, which is somewhat disappointing. Eve...
100%
techradar.com
Updated:
2011-07-31 02:51:15
The Canon EOS 550D is not quite Canon's highest-spec'd consumer digital SLR, but it still packs a mighty punch.The EOS 550D sits just below the EOS 50D and the more professionally orientated EOS 7D in Canon's rather cluttered product line-up, but in so...
Good Quality build, High-res 18Mp sensor, Superb ISO performance, Improved intelligent metering, Full HD movie recording...
Bad Plastic body only, Cheap and basic kit lens, Cramped optical viewfinder, Cluttered top dial, Clunky movie autofocus...
Bottom line The Canon EOS 550D is not quite Canon's highest-spec'd consumer digital SLR, but it still packs a mighty punch.The EOS 550D sits just below the EOS 50D and the more professionally orientated EOS 7D in Canon's rather cluttered product line-up...
90%
wired.co.uk
Updated:
2011-07-31 02:51:16
Competition at the lower end of the dSLR market is fiercer than ever, as camera manufacturers compete for the loyalty of a fickle marketplace. New features such as HD video, and ever-increasing pixel counts mean that today's dSLRs for "beginners" offer...
90%
pcadvisor.co.uk
Updated:
2011-07-31 02:51:17
Product Code: 4463B016AA The Canon EOS 550D is a brand new entry-level digital SLR camera that slots in just above the EOS 500D and just below the EOS 50D in Canon's range. It will be available in the UK from April 2010. It's designed to entice novi...
Bottom line From our limited time with the Canon EOS 550D, we can say that it shoots very good images, its usability is high and it's reasonably swift. The auto mode still tends to pop up the built-in flash most of the time, instead of utilising the high ISO capa...
0%
amateurphotographer.co.uk
Updated:
2011-07-31 02:51:18
Canon EOS 550D at a glance: 18 million effective pixels Live View on 3in, 1,040,000-dot LCD screen 1920x1080pixel (Full HD) video recording Sensitivity range expandable to ISO 100-12,800 Street price approximately £750Scores:
Features - 7/10 Build and...
Bottom line I like the Canon EOS 550D, and although £750 is by no means a small amount of money, it does seem to buy a lot of technology. Importantly, the EOS 550D also delivers excellent image quality making it a good choice for enthusiasts looking for a sub-£1,0...
83%
practicalphotography.com
Updated:
2011-07-31 02:51:18
The days of a single entry-level D-SLR in each manufacturer’s line-up are a thing of the past and with the arrival of the Canon EOS 550D, Canon now currently offers four consumer-focused models in its range. The EOS 550D slots in above the EOS 500D (wh...
Bottom line At £849 with Canon’s standard kit lens, the Canon 550D is by no means cheap – especially for a camera aimed more towards first-time shooters rather than more experienced users. As with most new models though, you can expect the price to fall over time...
100%
EISA.eu
Updated:
2011-08-17 06:38:25
Canon’s EOS 550D makes an excellent entry-level camera, as it offers a wide range of features in a well-designed and easy to use body. Full HD video recording is available with full manual control of exposure and of focusing, as well as still image mod...
0%
pcworld.co.nz
Updated:
2011-11-04 10:34:36
The EOS 550D is the latest in a long line of consumer level EOS DSLRs from Canon, which means that it’s been tweaked to the Nth degree. It’s the most expensive camera in the test but you get plenty for your money – consider its new generation 18MP sens...
100%
pcauthority.com.au
Updated:
2011-11-04 10:34:37
Note: we first did a full review of the Canon EOS 550D here. This review is part of our latest group test]Since its release in February 2010, the 550D has been a must-have inclusion on the shortlist of anyone looking to buy a mid-range amateur DSLR. I...
Bottom line Canon's EOS 550D has lovely design and great image quality, but as our review shows, the kit lens isn’t what it could be, and the same goes for value...
83%
pcauthority.com.au
Updated:
2011-11-04 10:34:43
With the EOS 1000D now catering for the entry-level market, the remaining sub-$1500 cameras in the Canon EOS range need to bring something more than basic features to the table. The 550D certainly delivers that on paper.The megapixel wars are over - th...
Bottom line Not a huge advance for stills, but Canon 550D's video quality is stunning...
83%
smarthouse.com.au
Updated:
2011-11-04 10:34:54
The 550D's body is light, with Canon putting most of the buttons around the 3-inch LCD screen. The mode dial is ‘divided' into two zones – Basic that allows a user to take portrait, landscape, macro, sports, and night shots without having to adjust the...
Good High ISO sensitivity; Bright LCD screen; Quick start up; Brilliant images; Full HD recording...
Bad Build quality; Slight problems with image focusing...
80%
goodgearguide.com.au
Updated:
2011-11-04 10:34:57
Canon's EOS 550D digital SLR camera is a marvel: it represents a product that makes very few sacrifices in image quality in order to satisfy mainstream users after something affordable. It is aimed users new to the digital SLR category, yet its specifications are quite high. Not only does it have a massive 18-megapixel sensor, it also boasts Full HD video recording, very high ISO capability and a fast burst mode. It is a camera that can be used for just about any occasion. Canon EOS 550D: a...
Good Excellent high ISO performance, great for shooting in dark environments, good burst mode, Full HD video recording...
Bad Slow focusing at times, inaccurate focussing at times...
Bottom line Canon’s EOS 550D digital SLR is aimed at users new to the SLR scene, but it’s a very capable camera for all types of shooting scenarios. It excels in dark conditions, it’s great for portraits, and it can even be used for sporting and act...
80%
canadianreviewer.com
Updated:
2011-11-04 10:34:58
By Gadjo Cardenas SevillaCompact, quick and able to shoot 18 Megapixel stills or HD video, Canon's top level Rebel has made some early impressions. We've had the camera for about a week and have enjoyed putting it through its paces. Is it really a mini...
Bottom line Overall, we're extremely excited about the potential of the T2i. When the EOS 7D came out, the prospect of HD video on top of 18 Megapixels capability was exciting but not affordable. With the T2i, this is closer to earth and will put HD video capabili...
0%
dpexpert.com.au
Updated:
2011-11-04 10:34:58
This 18 megapixel camera uses a CMOS sensor “almost” the same as the much more expensive Canon 7D. The body bulk and mass are less than the 7D and there is one Digic processor rather than two. The viewfinder is penta mirror not prism. However, for mos...
Good High ISO image quality is very good. We shot in an almost dark room at ISO 6400 without any high hopes and found the image perfectly acceptable. Noise reduction is not too aggressive and the high pixel density doesn’t seem to have increased image no...
Bad We found a noticeable difference in image quality between jpeg and RAW files. This is not something to dislike, but it is a warning that it is worth the trouble of shooting RAW. The included RAW converter is excellent.
Bottom line The EOS 550D is an excellent way into the Canon system. It doesn’t have the luxurious feel of the 7D, but then it costs $1300 less for the body. Our test unit came with the Canon 18–135mm lens which is not good enough for the camera. We would...
0%
photoreview.com.au
Updated:
2011-11-04 10:34:59
Canon's EOS 550D slips into the company's line-up between the EOS 500D and the EOS 50D and offers higher resolution than both models without displacing either. It boasts the same 18-megapizel sensor as the EOS 7D but has only one DiG!C 4 processor. A k...
85%
laptops.co.uk
Updated:
2016-01-31 02:45:45
Canon’s EOS 550D is packed with a 18.0 Megapixel CMOS, ability to record HD Movies, 3.7 Frames per Second lens, Auto Lighting Optimizer and Highlight Tone Feature. The Canon EOS 550D boasts the kind features you’d find on semi-professional SLR digital ca...
Bottom line The EOS 550D from Canon is a trend-setter in the world of digital SLR photography. Outstanding highlight tones, HD movies and an 18 megapixel CMOS make this SLR camera a great buy for less than £700...
0%
pcworld.co.nz
Updated:
2016-11-10 02:37:06
NameDSLR camera: Canon EOS 550DAt a glance:18MP sensor,Best image quality and videos on test,Accurate autofocus,Needs user involvement to deliver its best,Deserves high end lensesSummary:There's just no way to quibble with this camera's capabilities at th...
0%
tbreak.ae
Updated:
2016-11-24 02:03:20
Possibly the best entry level camera in the market right now Launched in February 2010, The Canon EOS 550D (also known as the Rebel T2i) enters the market with a bang making it a revolutionary upgrade to the almost one year old Canon EOS 500D (also kn...
Bottom line Features wise, the Canon EOS 550D is the best entry level camera on the market right now. With a whopping 18mp sensor, top notch image quality, fantastic LCD screen and full HD video capabilities, it can almost be called a mid range consumer DSLR. Wha...
90%
Country Distributor
Nederland 1 distributor(s)