location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP73G, 17", 1280x1024 (SXGA), 16.2 million colours
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.L2M72.BSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 6 ms 300 cd/m² 700:1
  • - 40 W
Long product name BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17", 1280x1024 (SXGA), 16.2 million colours, 300 cd/m2 Brightness
More>>>
BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels:
The official description of BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's slimmest bezel design
Offering a crisp and clean form factor, the FP73G features a side bezel width of just 12mm. Their ultra-narrow bezel means that when multiple displays are placed side-by-side, the distance between screen images is shrunk to a mere 24 millimeters. The result is greater productivity and convenient viewing of large amounts of data, making BenQ's displays ideal for professional applications such as finance, health care and research, and communications centers. And they're great for home entertainment, computer graphics, and desktop publishing applications as well.

Lightning-fast 6ms response time
The BenQ FP73G offers an ultra-fast 6ms response time for the slickest video playback. Even fast-moving action scenes are rendered flawlessly with no ghosting or other annoying quirks.

Super picture quality
With a 700:1 contrast ratio and 300 cd/m2 of brightness, the FP73G can make the most finely detailed images and all text easy to view even in brightly lit environments.

Key features:
-LCD Screen Size: 17”
-Resolution: Native SXGA (1280x1024)
-Contrast: 700:1
-Brightness: 300 cd/m2
-Viewing Angle: 150/140
-Response Time: 6ms

Short summary description BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours, 43,2 cm (17"), 1280 x 1024 pixels, 6 ms

Long summary description BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 6 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Ports & interfaces
I/O ports
D-Sub/DVI
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
No
Power
Power consumption (typical) *
40 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (without stand)
378 mm
Depth (without stand)
135,3 mm
Height (without stand)
362 mm
Weight (without stand)
3,8 kg
Other features
Built-in subwoofer
No
TV tuner integrated
No
Display viewable area (HxV)
337,9 x 270 mm
Brand Image Product code Product Stock Price from
BenQ FP93G computer monitor 48,3 cm (19") 1280 x 1024 pixels Black BenQ FP93G computer monitor 48,3 cm (19") 1280 x 1024 pixels Black
(show image)
9J.L2E72.ASE FP93G 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
9J.L2C72.ASE FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 50,8 cm (20") 1680 x 1050 pixels Black BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 50,8 cm (20") 1680 x 1050 pixels Black
(show image)
9J.L2C72.GBE FP202W, 20", 1680x1050 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels BenQ FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.BSE/LSE/GSE FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP71G+ computer monitor 43,2 cm (17") 1280 x 1024 pixels BenQ FP71G+ computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
9J.L1C72.GSE FP71G+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)