Fujitsu logo

Fujitsu ESPRIMO E5905 Intel Pentium 4 HT 641 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65455
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu ESPRIMO E5905 Intel Pentium 4 HT 641 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

Esprimo E5905, Intel Pentium 4 641 3.2 GHz, 80GB SATA, 512MB DDR2 SDRAM, DVD-RW, Windows XP Professional + 17" TFT

Fujitsu ESPRIMO E5905 Intel Pentium 4 HT 641 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

The ESPRIMO E is a small form factor PC that can either positioned vertical or horizontal. With its chipset diversity it is the right solution for customer requiring a high quality desktop. Do not choose between environmental conscience and latest technology, have both.

Short summary description Fujitsu ESPRIMO E5905 Intel Pentium 4 HT 641 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5905, 3,2 GHz, Intel Pentium 4 HT, 641, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5905 Intel Pentium 4 HT 641 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5905. Processor frequency: 3,2 GHz, Processor family: Intel Pentium 4 HT, Processor model: 641. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.