IBM logo

IBM TS THINKPAD G40 P4-2.4G 38,1 cm (15") 0,25 GB 40 GB

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description IBM TS THINKPAD G40 P4-2.4G 38,1 cm (15") 0,25 GB 40 GB:

IBM TS THINKPAD G40 P4-2.4G, 2,4 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 40 GB

Long summary description IBM TS THINKPAD G40 P4-2.4G 38,1 cm (15") 0,25 GB 40 GB:

IBM TS THINKPAD G40 P4-2.4G. Processor frequency: 2,4 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Weight: 3,88 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.