location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Photoconductor Kit for X342 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photoconductor Kit for X342
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X340H22G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646399968 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 11:17:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Photoconductor Kit for X342 30000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Cartridge recollection
  • - Black
Long product name Lexmark Photoconductor Kit for X342 30000 pages :
The long product name of Lexmark Photoconductor Kit for X342 30000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Kit for X342
More>>>
Lexmark Photoconductor Kit for X342 30000 pages:
The official description of Lexmark Photoconductor Kit for X342 30000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark supplies are designed for the highest quality output, page after page. The X340, X342 Photoconductor Kit is unique to these MFPs.
Yield: Up to 30,000 pages based on approximately 5% coverage.

Short summary description Lexmark Photoconductor Kit for X342 30000 pages:
This short summary of the Lexmark Photoconductor Kit for X342 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Photoconductor Kit for X342, 30000 pages, Black, 0,84 g, 180 pc(s), 166 kg, 2 year(s)

Long summary description Lexmark Photoconductor Kit for X342 30000 pages:
This is an auto-generated long summary of Lexmark Photoconductor Kit for X342 30000 pages based on the first three specs of the first five spec groups.

Lexmark Photoconductor Kit for X342. Page yield: 30000 pages, Suitable for printing colours: Black. Package weight: 0,84 g. Quantity per pallet: 180 pc(s), Pallet weight: 166 kg. Archival storage life: 2 year(s). Pallet dimensions (W x D x H) (imperial): 1016 x 1219,2 x 1244,6 mm (40 x 48 x 49"), Pallet dimensions (W x D x H): 1016 x 1219 x 1249 mm, Pallet weight (imperial): 165,6 kg (365 lbs)

Features
Page yield *
30000 pages
Suitable for printing colours
Black
Archival storage life
2 year(s)
Cartridge recollection
Yes
Packaging data
Package weight
0,84 g
Technical details
Package dimensions (W x D x H)
330,2 x 94 x 210,1 mm (13 x 3.7 x 8.27")
Technical details
Package dimensions (WxDxH)
330 x 94 x 210 mm
Package weight (imperial)
0,844 kg (1.86 lbs)
Logistics data
Pallet dimensions (W x D x H) (imperial)
1016 x 1219,2 x 1244,6 mm (40 x 48 x 49")
Pallet dimensions (W x D x H)
1016 x 1219 x 1249 mm
Pallet weight (imperial)
165,6 kg (365 lbs)
Quantity per pallet
180 pc(s)
Pallet weight
166 kg
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)