location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
311324-031
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year standard Hardware and Software
More>>>
HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer:
The official description of HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the iPAQ Pocket PC h1900 series, a great combination of features and distinctive design that fits your lifestyle. The innovative Pocket PC h1900 series allows you the freedom to access essential personal information and entertainment at your convenience.

Short summary description HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer:
This short summary of the HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002

Long summary description HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer:
This is an auto-generated long summary of HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002 handheld mobile computer based on the first three specs of the first five spec groups.

HP iPAQ Pocket PC h1910 Intel PXA250 200MHz 64 M 3.8" TFT LED 240*320 W Pocket PC 2002