Kingston Technology logo

Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook memory module 0,5 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
9152
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook memory module 0,5 GB:

512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook

Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook memory module 0,5 GB:

All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

This memory is designed for LG T1 Express Dual Notebook.

Short summary description Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook memory module 0,5 GB:

Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook, 0,5 GB, DDR2, 667 MHz

Long summary description Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook memory module 0,5 GB:

Kingston Technology 512MB, DDR2 RAM, 667MHz, MicroDIMM, for LG T1 Express Dual Notebook. Internal memory: 0,5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.