location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3623WXMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AA605.140
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1,5 GHz
  • - 35,8 cm (14.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 60 GB
  • - Intel® GMA 900
  • - 2,5 h
  • - Windows XP Home Edition
Long product name Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition :
The long product name of Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

legitime Windows® XP Home Edition, Intel® Mobile Celeron® processor 370 (1.5GHz/1MB cache), 14.1TFT WXGA CrystalBrite, 1024MB DDRII RAM (2x 512), 60GB HDD, DVD-Dual double layer, 6-cell LiIon, 56K modem, LAN & wireless Lan 802.11b/g, 128MB shared, no S-video, no IEEE1394, no FIR, AZB
More>>>
Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
The official description of Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire 3620 keeps you on top of your game via integrated graphics with up to 128 MB of shared system memory shown on a dazzling 14.1" WXGA Acer CrystalBrite display. What's more, the Mobile Intel® 910GML Express chipset, wireless communications, and array of other impressive features combine to give you a first-rate multimedia experience.

Short summary description Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3623WXMi, Intel® Celeron® M, 1,5 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 1 GB, 60 GB

Long summary description Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 3623WXMi Intel® Celeron® M 35,8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 3623WXMi. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2,35 kg

Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1,5 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer eManager (including ePresentation, eSettings, ePowerManagement and eRecovery), Acer GridVista, Acer Launch Manager, Acer Arcade, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker
Battery
Number of battery cells
6
Battery life (max)
2,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
344 mm
Depth
244 mm
Height
35 mm
Weight *
2,35 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
344 x 244 x 35 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92