Product data sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compatible with RG 174/U coaxial cable
- - SMA to BNC plug with gold-plated contacts for a perfect signal transmission
- - High-quality, robust metal housing for durability
- - The Goobay connector is ideal for hobbyists
Long product name Goobay 11855 cable gender changer SMA BNC Silver
:
SMA Male > BNC Male with gold-plated pin, for RG 174/U cable, silver
The long product name of Goobay 11855 cable gender changer SMA BNC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SMA Male > BNC Male with gold-plated pin, for RG 174/U cable, silver
More>>>
Short summary description Goobay 11855 cable gender changer SMA BNC Silver:
This short summary of the Goobay 11855 cable gender changer SMA BNC Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Goobay 11855, SMA, BNC, Silver
Long summary description Goobay 11855 cable gender changer SMA BNC Silver:
This is an auto-generated long summary of Goobay 11855 cable gender changer SMA BNC Silver based on the first three specs of the first five spec groups.
Goobay 11855. Connector 1: SMA, Connector 2: BNC, Connector contacts plating: Gold. Product colour: Silver