Branch 2.0
DICOTA Branch 2.0, 480 Mbit/s, Silver, Transparent, Windows 98 SE, ME, 2000 & XP Mac OS 8.6, 40 g, USB, 90 x 50 x 19 mm
DICOTA Branch 2.0. Data transfer rate: 480 Mbit/s, Product colour: Silver, Transparent. Compatible operating systems: Windows 98 SE, ME, 2000 & XP Mac OS 8.6. Weight: 40 g. Interface: USB, Dimensions (WxDxH): 90 x 50 x 19 mm