location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7800 Document Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 7800 Document Sheet-feed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1980A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Scanjet 7800 Document Scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 35 W
  • - Internal memory: 512 MB 1830 MHz
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet 7800 Document Scanner Sheet-fed scanner :
The long product name of HP Scanjet 7800 Document Scanner Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet 7800 Sheet-feed Document Scanner
More>>>
HP Scanjet 7800 Document Scanner Sheet-fed scanner:
The official description of HP Scanjet 7800 Document Scanner Sheet-fed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily manage stacks of documents with a small, powerful scanner. Scan up to 50 ipm (25 ppm) using a 50-page automatic document feeder. Save time by customizing up to 30 scan profiles, plus optimize scan quality and manage digital files.

Fast and powerful document scanning
- Scan both sides of a page with one pass—at 50 ipm (25 ppm)—using 50-page automatic document feeder.
- Save time on recurring projects with up to 30 customized scan profiles—select profiles from display.
- Easily scan different paper types, from business cards and plastic IDs up to legal-size documents.
- Scan and manage business cards using a unique card feeder and NewSoft Presto! BizCard Reader.

Workgroup document management solution
- Increase OCR accuracy—HP Scanjets and Kofax VirtualReScan work together to optimize scan quality.
- Easily convert scans into editable text using your HP Scanjet and IRIS Readiris Pro OCR software.
- Save and manage scans using preset one-touch profiles created with HP Smart Document Scan Software.
- Easily organize digital documents using your HP Scanjet and included ScanSoft PaperPort software.

Short summary description HP Scanjet 7800 Document Scanner Sheet-fed scanner:
This short summary of the HP Scanjet 7800 Document Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7800 Document Scanner, 216 x 356 mm, 48 bit, Sheet-fed scanner, CCD, CCFL, DOC, JPG, PDF, PNG, RTF, UNICODE, XLS, XML

Long summary description HP Scanjet 7800 Document Scanner Sheet-fed scanner:
This is an auto-generated long summary of HP Scanjet 7800 Document Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

HP Scanjet 7800 Document Scanner. Maximum scan size: 216 x 356 mm, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: DOC, JPG, PDF, PNG, RTF, UNICODE, XLS, XML. Standard input capacity: 50 sheets. Auto Document Feeder (ADF) media weight: 60 to 120, Maximum scan area (ADF): 216 x 356 mm

Scanning
Maximum scan size *
216 x 356 mm
Colour scanning
Yes
Input colour depth
48 bit
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
DOC, JPG, PDF, PNG, RTF, UNICODE, XLS, XML
Maximum duty cycle
30000 pages per month
Internal memory
512 MB
Processor frequency
1830 MHz
Input capacity
Standard input capacity
50 sheets
Paper handling
Multi feed detection
Yes
Auto Document Feeder (ADF) media weight
60 to 120
Maximum scan area (ADF)
216 x 356 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
35 W
Packaging data
Package dimensions (WxDxH)
388 x 295 x 444 mm
Package dimensions (W x D x H)
388,1 x 294,9 x 444 mm (15.3 x 11.6 x 17.5")
Package weight (imperial)
6,99 kg (15.4 lbs)
Package weight
7 kg
System requirements
Minimum system requirements
CD-ROM drive 800x600 16-bit monitor Internet Explorer 5.01 SP
Minimum storage drive space
400 MB
Minimum RAM
128 MB
Minimum processor
Pentium III
Compatible operating systems
Windows 98SE/ME/2000/XP
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
50 - 95 °F
Certificates
Electromagnetic compatibility
CE, FCC, SMA, GOST, MIC, BSMI
Weight & dimensions
Weight
5,4 kg
Packaging content
Bundled software
HP Smart Document Scan Software Kofax VirtualReScan ScanSoft PaperPort I.R.I.S. Readiris Pro OCR NewSoft Presto! BizCard Reader Captiva ISIS/TWAIN drivers
Other features
Network ready
No
Scan input modes
Front-panel 4 buttons, Scan, Copy, tied to a rocker switch and 2-digit LCD and user application via TWAIN/ISIS with 30 user flows (programmable) and a cancel
I/O ports
1 Hi-Speed USB - compatible with USB 2.0 specifications
Maximum dimensions (W x D x H)
320 x 500 x 312 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2331 mm
Dimensions (WxDxH)
320 x 500 x 312 mm
Power requirements
100 - 240 VAC; 50/60Hz
Power management
Universal AC Adapter: 100- to 240-VAC (50/60 Hz), 1.5 amp output
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
Version 1.9 for HP Photosmart software, Version 1.8 for Windows NT 4.0 Precisionscan Pro
Image scaling/enlargement range
10 - 2000%
Control panel
5 front-panel buttons (Button settings, Cancel, Copy, Scan document to, Select profile number or number of copies)
Safety
IEC 60950, cUL, CCC, TUV GS, GOST, BSMI, UL, NOM
Technical features
Scan both sides of a page with one pass at 25 ppm/50 ipm using a 50-page feeder. Easily scan different paper types, from business cards and ID tags up to A4+ documents. Scan business cards into a database, using an innovative card feeder and included soft
Minimum scan size
53.3 x 73.7 mm (50.8 x 88.9 mm via dedicated ID card slot)
Standard media sizes
Letter, legal, A4, A5
Media types supported
Plain paper, Inkjet paper, Envelopes, Labels, Business/Insurance Card, Plastic IDs
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Pallet dimensions (W x D x H) (imperial)
1198,9 x 1000,8 x 2331,7 mm (47.2 x 39.4 x 91.8")
Product dimensions when open (LxWxD)
32 cm (12.6")
Size (imperial)
32 cm (12.6")
Weight (imperial)
11.8 lb
Acoustic pressure emissions
58 dB
Exifprint supported
Yes, Version 2.2
Maximum internal memory
512 GB
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
50 pc(s)
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:57:17
Uk has collected 3 expert reviews for HP Scanjet 7800 Document Sheet-feed Scanner and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Country Distributor
United Kingdom 1 distributor(s)