location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE2201w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK571AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420692621 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 429874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2012
Product end of life date
Bullet Points HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black :
The long product name of HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LE2201w 22-inch Widescreen LCD Monitor
More>>>
HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
The official description of HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy expansive views of your office software, Internet, and e-mail with the HP LE2201w 55,9 cm (22") Widescreen LCD Monitor, our most energy-efficient large-screen Essential series monitor ever.

• Designed with the environment in mind: the HP LE2201w is ENERGY STAR® qualified, boasts a 50% reduction in mercury over previous generation models, elimination of BFR, PVC, and arsenic from the panel and stand, and minimized power consumption.


• See more, do more: get crisp, clear views of text, graphics, and video from 1000:1 contrast ratio and sharp resolutions to 1680 x 1050. The larger screen size help boost productivity by enabling simultaneous views of multiple applications.


• Position the monitor for the way you work best: find the most comfortable viewing position with adjustable tilt and viewing angles.


• Easy to set up and use: adjust monitor and color settings and enable theft deterrence through the connected PC with HP Display Assistant.


• Assured compatibility: the HP LE2201w monitor offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.


• Maximize your investment: HP Quick Release mounts a monitor head,HP IWC Stand bundles a monitor with an HP Compaq dc7900 USDT PC or thin client, HP Speaker Bar adds audio,and HP USB Graphics Adapter enables multi-monitor setups(each sold separately).

Short summary description HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This short summary of the HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LE2201w, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of HP LE2201w computer monitor 55,9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

HP LE2201w. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,282 x 0,282 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width (with stand)
515 mm
Depth (with stand)
207 mm
Height (with stand)
415 mm
Width (without stand)
515 mm
Depth (without stand)
60 mm
Height (without stand)
345 mm
Weight (without stand)
5,2 kg
Packaging data
Package width
587 mm
Package depth
161 mm
Package height
489 mm
Package weight
4,7 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
515,1 x 59,9 x 344,9 mm (20.3 x 2.36 x 13.6")
Sync input impedance
75 Ω
Video Dot Rate
165 MHz
Mean time between failures (MTBF)
30000 h
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:15:16
Uk has collected 2 expert reviews for HP LE2201w computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-09-27 00:15:16
The HP LE2201w is a sturdy-looking monitor that won't look out of place on any office desk. The 22-inch panel is finished with a matt-black surround and sits on a simple stand that offers tilt adjustment, but no elevation.There is a built-in handle on...
Good Good colour reproduction, Good black levels...
Bad Not very bright, Very limited connections, Basic styling...
60%