location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP0812N?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 7200 RPM Ultra-ATA/133
  • - Storage drive buffer size: 8 MB
  • - 635 g
Long product name Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 :
The long product name of Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk
More>>>
Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
The official description of Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

- Formatted Capacity = 80GB
- Ultra ATA-133 Compatible
- Fluid Dynamic Bearing Spindle Motor Technology
- High Speed Dual Digital Signal Processor (DSP) Based Architecture
- ATA S.M.A.R.T. Compliant
- ATA Security Mode Feature Set
- ATA Host Protected Area Feature Set
- ATA Automatic Acoustic Management Feature Set
- ATA 48-bit Address Feature Set
- ATA Device Configuration Overlay Feature Set
- Multi-Burst On-The-Fly Error Correction
- NoiseGuard™
- SilentSeek™

Short summary description Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
This short summary of the Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk, 80 GB, 7200 RPM

Long summary description Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133:
This is an auto-generated long summary of Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung 80Gb ATA-7 133 Mbps 7200rpm 8Mb 20pk. HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/133
Read speed
741 MB/s
Storage drive buffer size
8 MB
Access time
8,9 ms
Full stroke seek time
18 ms
Track to track seek time
0,8 ms
Average latency
4,17 ms
Bytes per sector
512
Mean time between failures (MTBF)
500,000 h
Power
Power consumption (standby)
0,5 W
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
350 G
Weight & dimensions
Width
101,6 mm
Height
25,4 mm
Depth
146,1 mm
Weight
635 g
Logistics data
Quantity per pallet
20 pc(s)
Other features
Power requirements
5V±5% / 12V±10%
Dimensions (WxDxH)
101,6 x 146,1 x 25,4 mm
Internal
Yes
USB powered
No
Brand Image Product code Product Stock Price from
Samsung Spinpoint P 80GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133 Samsung Spinpoint P 80GB Ultra ATA Hard Drive 3.5" Ultra-ATA/133
(show image)
SP0812N 80GB Ultra ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)