location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Office Pro keyboard PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Pro Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967510-0100#RMA
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Office Pro keyboard PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - QWERTY
  • - Black
Long product name Logitech Office Pro keyboard PS/2 QWERTY Black :
The long product name of Logitech Office Pro keyboard PS/2 QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Office Pro Keyboard, Black
More>>>
Logitech Office Pro keyboard PS/2 QWERTY Black:
The official description of Logitech Office Pro keyboard PS/2 QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Office Pro Keyboard offers true productivity enhancement to the professional user with an array of smart features to access files, and accomplish frequent desktop tasks. The central panel includes 10 hot keys that offer access to e-mail, web, and media control among others. The really useful Calculator button facilitates quick on-screen calculations. Enjoy the added benefit of the F-Lock button used to switch between standard F-Key functions and alternate functions such as e-mail control, Network, Control Panel, and My Documents.

Short summary description Logitech Office Pro keyboard PS/2 QWERTY Black:
This short summary of the Logitech Office Pro keyboard PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Office Pro Keyboard, Wired, PS/2, QWERTY, Black

Long summary description Logitech Office Pro keyboard PS/2 QWERTY Black:
This is an auto-generated long summary of Logitech Office Pro keyboard PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Logitech Office Pro Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTY
Keyboard number of keys
104
Design
Product colour *
Black
Material
Plastic
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
PS/2
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 98 Windows 2000 Windows ME Windows XP
I/O ports
PS/2